Renkus-Heinz, Inc. CFX Series 15" Loudspeaker (8 Ohm) CFX151-8

Description
Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly. Every CF & CFX Series loudspeaker is engineered by Renkus-Heinz to unrivaled standards of quality and innovation. Before we'll ship them, your loudspeakers have to meet our exacting requirements, for performance that will make you proud and durability that will keep you sounding great. Max. SPL: 131 dB peak Dispersion: 90° H by 40° V, 60° H by 40° V optional Freq. Resp: ± 3 dB, 70 Hz to 18 kHz HF Driver: 2" SSD203-8F driver LF Driver: 15" model SSL15-19 Enclosure: Hardwood, perforated metal grille Power: 700 W pgm at 8 Ohms Input: Screw terminals & looping Neutrik 4-pin SpeakOn style connectors Weight: 70.2 Lbs (31.8 Kg) net
Description
Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly. Every CF & CFX Series loudspeaker is engineered by Renkus-Heinz to unrivaled standards of quality and innovation. Before we'll ship them, your loudspeakers have to meet our exacting requirements, for performance that will make you proud and durability that will keep you sounding great. Max. SPL: 131 dB peak Dispersion: 90° H by 40° V, 60° H by 40° V optional Freq. Resp: ± 3 dB, 70 Hz to 18 kHz HF Driver: 2" SSD203-8F driver LF Driver: 15" model SSL15-19 Enclosure: Hardwood, perforated metal grille Power: 700 W pgm at 8 Ohms Input: Screw terminals & looping Neutrik 4-pin SpeakOn style connectors Weight: 70.2 Lbs (31.8 Kg) net

Suppliers

Company
Product
Description
Supplier Links
CFX Series 15
Berlin, CT, USA
CFX Series 15" Loudspeaker (8 Ohm)
69553
CFX Series 15" Loudspeaker (8 Ohm) 69553
Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly. Every CF & CFX Series loudspeaker is engineered by Renkus-Heinz to unrivaled standards of quality and innovation. Before we'll ship them, your loudspeakers have to meet our exacting requirements, for performance that will make you proud and durability that will keep you sounding great. Max. SPL: 131 dB peak Dispersion: 90° H by 40° V, 60° H by 40° V optional Freq. Resp: ± 3 dB, 70 Hz to 18 kHz HF Driver: 2" SSD203-8F driver LF Driver: 15" model SSL15-19 Enclosure: Hardwood, perforated metal grille Power: 700 W pgm at 8 Ohms Input: Screw terminals & looping Neutrik 4-pin SpeakOn style connectors Weight: 70.2 Lbs (31.8 Kg) net

Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly.
Every CF & CFX Series loudspeaker is engineered by Renkus-Heinz to unrivaled standards of quality and innovation. Before we'll ship them, your loudspeakers have to meet our exacting requirements, for performance that will make you proud and durability that will keep you sounding great.
Max. SPL: 131 dB peak
Dispersion: 90° H by 40° V, 60° H by 40° V optional
Freq. Resp: ± 3 dB, 70 Hz to 18 kHz
HF Driver: 2" SSD203-8F driver
LF Driver: 15" model SSL15-19
Enclosure: Hardwood, perforated metal grille
Power: 700 W pgm at 8 Ohms
Input: Screw terminals & looping Neutrik 4-pin SpeakOn style connectors
Weight: 70.2 Lbs (31.8 Kg) net

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 69553
Product Name CFX Series 15" Loudspeaker (8 Ohm)
Size 15.00 inch (381 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 5.16 inch (131 mm)
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details