Bogen Communications, Inc. Easy Design Ceiling Speaker w/Volume Control CS1EZ

Description
Bogen's CS1EZ is a pre-assembled for easy installation into 70V systems. It features an 8" driver, 13" steel ceiling grille, screw terminal board, and accessible volume control located on the faceplate.
Datasheet
Description
Bogen's CS1EZ is a pre-assembled for easy installation into 70V systems. It features an 8" driver, 13" steel ceiling grille, screw terminal board, and accessible volume control located on the faceplate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Easy Design Ceiling Speaker w/Volume Control - 38262 - TMP Pro Distribution
Berlin, CT, USA
Easy Design Ceiling Speaker w/Volume Control
38262
Easy Design Ceiling Speaker w/Volume Control 38262
Bogen's CS1EZ is a pre-assembled for easy installation into 70V systems. It features an 8" driver, 13" steel ceiling grille, screw terminal board, and accessible volume control located on the faceplate.

Bogen's CS1EZ is a pre-assembled for easy installation into 70V systems. It features an 8" driver, 13" steel ceiling grille, screw terminal board, and accessible volume control located on the faceplate.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 38262
Product Name Easy Design Ceiling Speaker w/Volume Control
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Speakers - 526845 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Frequency Response 15000 Hz
Size 5.12 inch (130 mm)
View Details
Home Audio, Home Theater Speaker - SoundWare - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 100 watts
Impedance 8 ohms
Sensitivity 87 dB
View Details