TMP Pro Distribution 12" Coaxial Surface Mount Speaker with Transformer 40645

Description
SM Series loudspeakers offer quality sound reproduction and contemporary styling. The SM12CXT-B features the 12CXT60—a 250 watt loudspeaker that combines a 12" diameter, low frequency transducer and a 1" exit, compression driver. The speaker has a curvlilinear, treated-paper cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition between the two reproducers. The low frequency transducer and the high frequency driver feature permanently aligned voice coils for low distortion performance. The copper coils have Polyimide voice coil formers. The SM12CXT-B features a wood enclosure with a metal grille. Internal hardware, for flying, includes multiple (12) 1/4"-20 inserts for overheard suspension in most any orientation. A 90 degree conical pattern (2 kHz octave band) and amazing efficiency make the SM12CXT-B a perfect choice for a wide variety of applications including school auditoriums, gymnasiums, cafeterias, church sanctuary systems, and more. Height: 19" (48.26 cm) Width: 14 1/2" (36.83 cm) Depth: 140 1/16" (35.71875 cm) Shipping Weight: 52.00 lbs (23.59 kgs) Frequency Response: 55 Hz to 15 kHz Power Taps: 7.5, 15, 30, 60 Speaker Type: HIGH PERFORMANCE COAXIAL Dispersion: 90° Sensitivity: 99dB
Datasheet
Description
SM Series loudspeakers offer quality sound reproduction and contemporary styling. The SM12CXT-B features the 12CXT60—a 250 watt loudspeaker that combines a 12" diameter, low frequency transducer and a 1" exit, compression driver. The speaker has a curvlilinear, treated-paper cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition between the two reproducers. The low frequency transducer and the high frequency driver feature permanently aligned voice coils for low distortion performance. The copper coils have Polyimide voice coil formers. The SM12CXT-B features a wood enclosure with a metal grille. Internal hardware, for flying, includes multiple (12) 1/4"-20 inserts for overheard suspension in most any orientation. A 90 degree conical pattern (2 kHz octave band) and amazing efficiency make the SM12CXT-B a perfect choice for a wide variety of applications including school auditoriums, gymnasiums, cafeterias, church sanctuary systems, and more. Height: 19" (48.26 cm) Width: 14 1/2" (36.83 cm) Depth: 140 1/16" (35.71875 cm) Shipping Weight: 52.00 lbs (23.59 kgs) Frequency Response: 55 Hz to 15 kHz Power Taps: 7.5, 15, 30, 60 Speaker Type: HIGH PERFORMANCE COAXIAL Dispersion: 90° Sensitivity: 99dB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12
Berlin, CT, USA
12" Coaxial Surface Mount Speaker with Transformer
40645
12" Coaxial Surface Mount Speaker with Transformer 40645
SM Series loudspeakers offer quality sound reproduction and contemporary styling. The SM12CXT-B features the 12CXT60—a 250 watt loudspeaker that combines a 12" diameter, low frequency transducer and a 1" exit, compression driver. The speaker has a curvlilinear, treated-paper cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition between the two reproducers. The low frequency transducer and the high frequency driver feature permanently aligned voice coils for low distortion performance. The copper coils have Polyimide voice coil formers. The SM12CXT-B features a wood enclosure with a metal grille. Internal hardware, for flying, includes multiple (12) 1/4"-20 inserts for overheard suspension in most any orientation. A 90 degree conical pattern (2 kHz octave band) and amazing efficiency make the SM12CXT-B a perfect choice for a wide variety of applications including school auditoriums, gymnasiums, cafeterias, church sanctuary systems, and more. Height: 19" (48.26 cm) Width: 14 1/2" (36.83 cm) Depth: 140 1/16" (35.71875 cm) Shipping Weight: 52.00 lbs (23.59 kgs) Frequency Response: 55 Hz to 15 kHz Power Taps: 7.5, 15, 30, 60 Speaker Type: HIGH PERFORMANCE COAXIAL Dispersion: 90° Sensitivity: 99dB

SM Series loudspeakers offer quality sound reproduction and contemporary styling. The SM12CXT-B features the 12CXT60—a 250 watt loudspeaker that combines a 12" diameter, low frequency transducer and a 1" exit, compression driver.
The speaker has a curvlilinear, treated-paper cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition between the two reproducers. The low frequency transducer and the high frequency driver feature permanently aligned voice coils for low distortion performance. The copper coils have Polyimide voice coil formers.
The SM12CXT-B features a wood enclosure with a metal grille. Internal hardware, for flying, includes multiple (12) 1/4"-20 inserts for overheard suspension in most any orientation.
A 90 degree conical pattern (2 kHz octave band) and amazing efficiency make the SM12CXT-B a perfect choice for a wide variety of applications including school auditoriums, gymnasiums, cafeterias, church sanctuary systems, and more.
Height: 19" (48.26 cm)
Width: 14 1/2" (36.83 cm)
Depth: 140 1/16" (35.71875 cm)
Shipping Weight: 52.00 lbs (23.59 kgs)
Frequency Response: 55 Hz to 15 kHz
Power Taps: 7.5, 15, 30, 60
Speaker Type: HIGH PERFORMANCE COAXIAL
Dispersion: 90°
Sensitivity: 99dB

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 40645
Product Name 12" Coaxial Surface Mount Speaker with Transformer
Size 12.00 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 400 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details
W3v3 8-inch Subwoofer Driver (250 W, 4 Ω) - 8W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 250 watts
Impedance 4 ohms
Size 8.00 inch (203 mm)
View Details