Whirlwind, Inc. Top-of-the-Line Passive DI with Jensen Transformer DIRECT-JT

Description
Our top-of-the-line passive DI features the Jensen JT-DB-EPC transformer - world renown for wide frequency response and superior noise rejection characteristics. Extruded aluminum housing with recessed switches provides expected Whirlwind durability. Impedance Ratio: 200k:1.5k Freq. Response: 20Hz-20kHz re:1kHz, -0.08dB / -0.07dB THD @ 20Hz: 0.036% THD @ 1kHz: less than 0.001% -3dB BW: 100kHz
Description
Our top-of-the-line passive DI features the Jensen JT-DB-EPC transformer - world renown for wide frequency response and superior noise rejection characteristics. Extruded aluminum housing with recessed switches provides expected Whirlwind durability. Impedance Ratio: 200k:1.5k Freq. Response: 20Hz-20kHz re:1kHz, -0.08dB / -0.07dB THD @ 20Hz: 0.036% THD @ 1kHz: less than 0.001% -3dB BW: 100kHz

Suppliers

Company
Product
Description
Supplier Links
Top-of-the-Line Passive DI with Jensen Transformer - 76273 - TMP Pro Distribution
Berlin, CT, USA
Top-of-the-Line Passive DI with Jensen Transformer
76273
Top-of-the-Line Passive DI with Jensen Transformer 76273
Our top-of-the-line passive DI features the Jensen JT-DB-EPC transformer - world renown for wide frequency response and superior noise rejection characteristics. Extruded aluminum housing with recessed switches provides expected Whirlwind durability. Impedance Ratio: 200k:1.5k Freq. Response: 20Hz-20kHz re:1kHz, -0.08dB / -0.07dB THD @ 20Hz: 0.036% THD @ 1kHz: less than 0.001% -3dB BW: 100kHz

Our top-of-the-line passive DI features the Jensen JT-DB-EPC transformer - world renown for wide frequency response and superior noise rejection characteristics.
Extruded aluminum housing with recessed switches provides expected Whirlwind durability.
Impedance Ratio: 200k:1.5k
Freq. Response: 20Hz-20kHz re:1kHz, -0.08dB / -0.07dB
THD @ 20Hz: 0.036%
THD @ 1kHz: less than 0.001%
-3dB BW: 100kHz

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 76273
Product Name Top-of-the-Line Passive DI with Jensen Transformer
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 1812070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.37 inch (86 mm)
View Details
Speakers - 2603-CAC24-01W120-05-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1200 Hz
Weight 1.50 g (0.05 oz)
View Details