TMP Pro Distribution 8" High Performance Pendent Mount Speaker (White) 59867

Description
Model PM8CX-W includes the Atlas Sound 8CXT60 compression driver coaxial loudspeaker which provides excellent efficiency exceeding 92dB 1W/1M. The 8CXT60 also offers a desirable tighter 90 degree conical coverage pattern in the 2kHz octave band for great coverage performance in ultra high mounting locations up to 30'. Height: 16 5/8" (42.2148 cm) Diameter: 12 1/4" (31.115 cm) Shipping Weight: 21.00 lbs (9.53 kgs) Power Taps: 7.5, 15, 30, 60W & 8 ohms Speaker Type: Coaxial Dispersion: 90° Power Rating: 150 Watts Sensitivity: 92dB Average
Description
Model PM8CX-W includes the Atlas Sound 8CXT60 compression driver coaxial loudspeaker which provides excellent efficiency exceeding 92dB 1W/1M. The 8CXT60 also offers a desirable tighter 90 degree conical coverage pattern in the 2kHz octave band for great coverage performance in ultra high mounting locations up to 30'. Height: 16 5/8" (42.2148 cm) Diameter: 12 1/4" (31.115 cm) Shipping Weight: 21.00 lbs (9.53 kgs) Power Taps: 7.5, 15, 30, 60W & 8 ohms Speaker Type: Coaxial Dispersion: 90° Power Rating: 150 Watts Sensitivity: 92dB Average

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" High Performance Pendent Mount Speaker (White)
59867
8" High Performance Pendent Mount Speaker (White) 59867
Model PM8CX-W includes the Atlas Sound 8CXT60 compression driver coaxial loudspeaker which provides excellent efficiency exceeding 92dB 1W/1M. The 8CXT60 also offers a desirable tighter 90 degree conical coverage pattern in the 2kHz octave band for great coverage performance in ultra high mounting locations up to 30'. Height: 16 5/8" (42.2148 cm) Diameter: 12 1/4" (31.115 cm) Shipping Weight: 21.00 lbs (9.53 kgs) Power Taps: 7.5, 15, 30, 60W & 8 ohms Speaker Type: Coaxial Dispersion: 90° Power Rating: 150 Watts Sensitivity: 92dB Average

Model PM8CX-W includes the Atlas Sound 8CXT60 compression driver coaxial loudspeaker which provides excellent efficiency exceeding 92dB 1W/1M. The 8CXT60 also offers a desirable tighter 90 degree conical coverage pattern in the 2kHz octave band for great coverage performance in ultra high mounting locations up to 30'.
Height: 16 5/8" (42.2148 cm)
Diameter: 12 1/4" (31.115 cm)
Shipping Weight: 21.00 lbs (9.53 kgs)
Power Taps: 7.5, 15, 30, 60W & 8 ohms
Speaker Type: Coaxial
Dispersion: 90°
Power Rating: 150 Watts
Sensitivity: 92dB Average

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 59867
Product Name 8" High Performance Pendent Mount Speaker (White)
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker Drivers - 1976441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.30 inch (59 mm)
View Details
Speaker - FBS105A - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 82 dB
Nominal Power 10 watts
Maximum Power 15 watts
View Details