Electro-voice Tour X Series Dual 18" Subwoofer TX2181

Description
An ideal companion sub to the TX2152 in a two-to-one sub top ratio, the TX2181 makes excellent use of its dual EVS18S woofers to provide the low end necessary for a truly high-end, professional rig. Color: Black Input Connections: Parallel Neutrik® NL4 Speaker Type: Subs Frequency Response (-3 dB): 50 - 160 Hz Frequency Response (-10 dB): 40 - 1500 Hz Internal Crossover: No Recommended Low-Pass Frequency: 80 - 120 Hz Sensitivity 1 W/1 m: 103 dB Max. SPL/1m (calc): 138 dB System Power Handling:) 1000 Watts LF Transducer: (2) EVS18S Nominal Impedance (Passive): 4 Minimum Impedance: 2.9 Enclosure Material: Plywood and MDF with EVCOAT Flying: No Height: 1154 mm (45.43") Width: 508 mm (20") Depth: 691 mm (27.2") Weight Net: 56.1 kg (123.68 lbs)
Datasheet
Description
An ideal companion sub to the TX2152 in a two-to-one sub top ratio, the TX2181 makes excellent use of its dual EVS18S woofers to provide the low end necessary for a truly high-end, professional rig. Color: Black Input Connections: Parallel Neutrik® NL4 Speaker Type: Subs Frequency Response (-3 dB): 50 - 160 Hz Frequency Response (-10 dB): 40 - 1500 Hz Internal Crossover: No Recommended Low-Pass Frequency: 80 - 120 Hz Sensitivity 1 W/1 m: 103 dB Max. SPL/1m (calc): 138 dB System Power Handling:) 1000 Watts LF Transducer: (2) EVS18S Nominal Impedance (Passive): 4 Minimum Impedance: 2.9 Enclosure Material: Plywood and MDF with EVCOAT Flying: No Height: 1154 mm (45.43") Width: 508 mm (20") Depth: 691 mm (27.2") Weight Net: 56.1 kg (123.68 lbs)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tour X Series Dual 18
Berlin, CT, USA
Tour X Series Dual 18" Subwoofer
53467
Tour X Series Dual 18" Subwoofer 53467
An ideal companion sub to the TX2152 in a two-to-one sub top ratio, the TX2181 makes excellent use of its dual EVS18S woofers to provide the low end necessary for a truly high-end, professional rig. Color: Black Input Connections: Parallel Neutrik® NL4 Speaker Type: Subs Frequency Response (-3 dB): 50 - 160 Hz Frequency Response (-10 dB): 40 - 1500 Hz Internal Crossover: No Recommended Low-Pass Frequency: 80 - 120 Hz Sensitivity 1 W/1 m: 103 dB Max. SPL/1m (calc): 138 dB System Power Handling:) 1000 Watts LF Transducer: (2) EVS18S Nominal Impedance (Passive): 4 Minimum Impedance: 2.9 Enclosure Material: Plywood and MDF with EVCOAT Flying: No Height: 1154 mm (45.43") Width: 508 mm (20") Depth: 691 mm (27.2") Weight Net: 56.1 kg (123.68 lbs)

An ideal companion sub to the TX2152 in a two-to-one sub top ratio, the TX2181 makes excellent use of its dual EVS18S woofers to provide the low end necessary for a truly high-end, professional rig.
Color: Black
Input Connections: Parallel Neutrik® NL4
Speaker Type: Subs
Frequency Response (-3 dB): 50 - 160 Hz
Frequency Response (-10 dB): 40 - 1500 Hz
Internal Crossover: No
Recommended Low-Pass Frequency: 80 - 120 Hz
Sensitivity 1 W/1 m: 103 dB
Max. SPL/1m (calc): 138 dB
System Power Handling:) 1000 Watts
LF Transducer: (2) EVS18S
Nominal Impedance (Passive): 4
Minimum Impedance: 2.9
Enclosure Material: Plywood and MDF with EVCOAT
Flying: No
Height: 1154 mm (45.43")
Width: 508 mm (20")
Depth: 691 mm (27.2")
Weight Net: 56.1 kg (123.68 lbs)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 53467
Product Name Tour X Series Dual 18" Subwoofer
SPL 138 dB
Nominal Power 1000 watts
Sensitivity 103 dB
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Miniature Speakers - 7564618 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
Speakers - 2603-CS12-00P43-02-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 430 Hz
View Details