TMP Pro Distribution Airhead Speaker Stand 34703

Description
This Airhead features a built-in air chamber that lowers even the heaviest speaker cabinets gently on a cushion of air. A pneumatic shock absorber in the center shaft prevents the speaker cabinet from accidentally sliding for increased safety. Adjusting the cabinet is now easier with a six "stop-point" locking system.
Description
This Airhead features a built-in air chamber that lowers even the heaviest speaker cabinets gently on a cushion of air. A pneumatic shock absorber in the center shaft prevents the speaker cabinet from accidentally sliding for increased safety. Adjusting the cabinet is now easier with a six "stop-point" locking system.

Suppliers

Company
Product
Description
Supplier Links
Airhead Speaker Stand - 34703 - TMP Pro Distribution
Berlin, CT, USA
Airhead Speaker Stand
34703
Airhead Speaker Stand 34703
This Airhead features a built-in air chamber that lowers even the heaviest speaker cabinets gently on a cushion of air. A pneumatic shock absorber in the center shaft prevents the speaker cabinet from accidentally sliding for increased safety. Adjusting the cabinet is now easier with a six "stop-point" locking system.

This Airhead features a built-in air chamber that lowers even the heaviest speaker cabinets gently on a cushion of air. A pneumatic shock absorber in the center shaft prevents the speaker cabinet from accidentally sliding for increased safety. Adjusting the cabinet is now easier with a six "stop-point" locking system.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 34703
Product Name Airhead Speaker Stand
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.63 inch (42 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 510 ohms
Sensitivity 103 dB
Size 0.25 inch (6 mm)
View Details