TMP Pro Distribution All-Aluminum Speaker Stand Pak 76059

Description
This Speaker Stand Pak includes two of our top-selling speaker stands and our top-selling bag! The Pak includes two all-aluminum, height adjustable speaker stands and one convenient carry bag that holds both stands. The all-aluminum speaker stand features a reversible upper shaft with 8 preset height adjustment holes and locking pin for added security.
Datasheet
Description
This Speaker Stand Pak includes two of our top-selling speaker stands and our top-selling bag! The Pak includes two all-aluminum, height adjustable speaker stands and one convenient carry bag that holds both stands. The all-aluminum speaker stand features a reversible upper shaft with 8 preset height adjustment holes and locking pin for added security.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
All-Aluminum Speaker Stand Pak - 76059 - TMP Pro Distribution
Berlin, CT, USA
All-Aluminum Speaker Stand Pak
76059
All-Aluminum Speaker Stand Pak 76059
This Speaker Stand Pak includes two of our top-selling speaker stands and our top-selling bag! The Pak includes two all-aluminum, height adjustable speaker stands and one convenient carry bag that holds both stands. The all-aluminum speaker stand features a reversible upper shaft with 8 preset height adjustment holes and locking pin for added security.

This Speaker Stand Pak includes two of our top-selling speaker stands and our top-selling bag! The Pak includes two all-aluminum, height adjustable speaker stands and one convenient carry bag that holds both stands. The all-aluminum speaker stand features a reversible upper shaft with 8 preset height adjustment holes and locking pin for added security.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 76059
Product Name All-Aluminum Speaker Stand Pak
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102744 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Nominal Power 0.1500 watts
Impedance 100 ohms
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-25B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 49 ohms
Sensitivity 118 dB
Size 0.31 inch (8 mm)
View Details
W7 13.5-inch Subwoofer Driver (1500 W, Dual 1.5 Ω voice coils) - 13W7-D1.5 - JL Audio, Inc.
Specs
Nominal Power 1500 watts
Impedance 1.5 ohms
Size 13.50 inch (343 mm)
View Details