TMP Pro Distribution Installation Series 18" Subwoofer 54930

Description
Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IS1118 features NL4 and barrier strip inputs, plus 12 M10 fly points.
Description
Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IS1118 features NL4 and barrier strip inputs, plus 12 M10 fly points.

Suppliers

Company
Product
Description
Supplier Links
Installation Series 18
Berlin, CT, USA
Installation Series 18" Subwoofer
54930
Installation Series 18" Subwoofer 54930
Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IS1118 features NL4 and barrier strip inputs, plus 12 M10 fly points.

Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IS1118 features NL4 and barrier strip inputs, plus 12 M10 fly points.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 54930
Product Name Installation Series 18" Subwoofer
SPL 130 dB
Nominal Power 1400 watts
Sensitivity 96 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-D-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 7675377P - RS Components, Ltd.
Specs
SPL 95 dB
Nominal Power 0.1000 watts
View Details
Speakers - TC7FD04-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 202 Hz
View Details