Electro-voice 8" Premium Two-Way Ceiling Speaker with 32W Transformer 409-32T

Description
The EV 409 series consist of two-way loudspeakers with 8", low-frequency cones and coaxially mounted tweeters. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers 32-watt 70.7/100-volt transformer: (32-, 16-, 8- and 4-watt taps)
Datasheet
Description
The EV 409 series consist of two-way loudspeakers with 8", low-frequency cones and coaxially mounted tweeters. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers 32-watt 70.7/100-volt transformer: (32-, 16-, 8- and 4-watt taps)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" Premium Two-Way Ceiling Speaker with 32W Transformer
9714
8" Premium Two-Way Ceiling Speaker with 32W Transformer 9714
The EV 409 series consist of two-way loudspeakers with 8", low-frequency cones and coaxially mounted tweeters. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers 32-watt 70.7/100-volt transformer: (32-, 16-, 8- and 4-watt taps)

The EV 409 series consist of two-way loudspeakers with 8", low-frequency cones and coaxially mounted tweeters.
Chassis Size 203.2 mm (8")
Speaker Type Ceiling Speakers
32-watt 70.7/100-volt transformer: (32-, 16-, 8- and 4-watt taps)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 9714
Product Name 8" Premium Two-Way Ceiling Speaker with 32W Transformer
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speakers - 526844 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Impedance 4 ohms
Size 3.94 inch (100 mm)
View Details
Piezo Speakers - CES26P23H13-80U - Challenge Electronics
Specs
SPL 100 dB
Frequency Response 800 to 10000 Hz
Resonance Frequency 800 Hz
View Details