One Systems, Inc. 6" All-Weather Speaker System 106IM

Description
High output all-weather full range speaker system. IP56 weather performance, M5/M6 mount points, stainless steel hardware, 89dB sensitivity, 90° x40° dispersion.
Description
High output all-weather full range speaker system. IP56 weather performance, M5/M6 mount points, stainless steel hardware, 89dB sensitivity, 90° x40° dispersion.

Suppliers

Company
Product
Description
Supplier Links
6
Berlin, CT, USA
6" All-Weather Speaker System
55965
6" All-Weather Speaker System 55965
High output all-weather full range speaker system. IP56 weather performance, M5/M6 mount points, stainless steel hardware, 89dB sensitivity, 90° x40° dispersion.

High output all-weather full range speaker system. IP56 weather performance, M5/M6 mount points, stainless steel hardware, 89dB sensitivity, 90° x40° dispersion.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 55965
Product Name 6" All-Weather Speaker System
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker - FBS45A - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 91 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details