TMP Pro Distribution Corner Wall Mount Speaker Bracket, Ivory 40980

Description
Ideal for sound contractors, mount this bracket on the walls at night clubs, recording studios, home multi-media rooms, schools or just about anywhere! For mounting in corners, this adjustable bracket is offered in two colors (SS7321B - black, SS7321W - ivory).
Description
Ideal for sound contractors, mount this bracket on the walls at night clubs, recording studios, home multi-media rooms, schools or just about anywhere! For mounting in corners, this adjustable bracket is offered in two colors (SS7321B - black, SS7321W - ivory).

Suppliers

Company
Product
Description
Supplier Links
Corner Wall Mount Speaker Bracket, Ivory - 40980 - TMP Pro Distribution
Berlin, CT, USA
Corner Wall Mount Speaker Bracket, Ivory
40980
Corner Wall Mount Speaker Bracket, Ivory 40980
Ideal for sound contractors, mount this bracket on the walls at night clubs, recording studios, home multi-media rooms, schools or just about anywhere! For mounting in corners, this adjustable bracket is offered in two colors (SS7321B - black, SS7321W - ivory).

Ideal for sound contractors, mount this bracket on the walls at night clubs, recording studios, home multi-media rooms, schools or just about anywhere! For mounting in corners, this adjustable bracket is offered in two colors (SS7321B - black, SS7321W - ivory).

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 40980
Product Name Corner Wall Mount Speaker Bracket, Ivory
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 325199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 120 to 20000 Hz
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
2 suppliers
CB Series Speakers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 24 ohms
Sensitivity 73 dB
Size 0.99 inch (25 mm)
View Details