One Systems, Inc. 6" All-Weather Speaker System with Transformer 106IM/70

Description
High output all-weather full range speaker system. IP56 weather performance, M5/M6 mount points, stainless steel hardware, 89dB sensitivity, 90° x40° dispersion.
Description
High output all-weather full range speaker system. IP56 weather performance, M5/M6 mount points, stainless steel hardware, 89dB sensitivity, 90° x40° dispersion.

Suppliers

Company
Product
Description
Supplier Links
6
Berlin, CT, USA
6" All-Weather Speaker System with Transformer
54574
6" All-Weather Speaker System with Transformer 54574
High output all-weather full range speaker system. IP56 weather performance, M5/M6 mount points, stainless steel hardware, 89dB sensitivity, 90° x40° dispersion.

High output all-weather full range speaker system. IP56 weather performance, M5/M6 mount points, stainless steel hardware, 89dB sensitivity, 90° x40° dispersion.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 54574
Product Name 6" All-Weather Speaker System with Transformer
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SS-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 8.40 inch (213 mm)
View Details
Miniature Speakers - 102748 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 122 dB
Nominal Power 0.0400 watts
Size 0.37 inch (9 mm)
View Details
Speakers - 2603-CS15-01P280-02-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 2800 Hz
View Details