Electro-voice 8" Standard Two-Way Ceiling Speaker with 8W Transformer and Baffle 309-8TWB

Description
The EV 309 series loudspeaker systems are two-way loudspeakers with 8", low-frequency cones and high-temperature, coaxially mounted voice-coil assemblies with wide-dispersion cone tweeters. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers 8-watt 70.7/100-volt transformer: (8-, 4-, 2- and 1-watt taps)
Datasheet
Description
The EV 309 series loudspeaker systems are two-way loudspeakers with 8", low-frequency cones and high-temperature, coaxially mounted voice-coil assemblies with wide-dispersion cone tweeters. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers 8-watt 70.7/100-volt transformer: (8-, 4-, 2- and 1-watt taps)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" Standard Two-Way Ceiling Speaker with 8W Transformer and Baffle
6657
8" Standard Two-Way Ceiling Speaker with 8W Transformer and Baffle 6657
The EV 309 series loudspeaker systems are two-way loudspeakers with 8", low-frequency cones and high-temperature, coaxially mounted voice-coil assemblies with wide-dispersion cone tweeters. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers 8-watt 70.7/100-volt transformer: (8-, 4-, 2- and 1-watt taps)

The EV 309 series loudspeaker systems are two-way loudspeakers with 8", low-frequency cones and high-temperature, coaxially mounted voice-coil assemblies with wide-dispersion cone tweeters.
Chassis Size 203.2 mm (8")
Speaker Type Ceiling Speakers
8-watt 70.7/100-volt transformer: (8-, 4-, 2- and 1-watt taps)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 6657
Product Name 8" Standard Two-Way Ceiling Speaker with 8W Transformer and Baffle
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527033 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 80 dB
Impedance 4 ohms
Frequency Response 22000 Hz
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details