Electro-voice 4" Utility Ceiling Speaker with 8W Transformer 205-8T

Description
The EV 205 is a high quality 4", full-range loudspeaker for distributed sound systems. Chassis Size: 101.6 mm (4") Speaker Type: Ceiling Speakers Frequency Response (-3 dB): 90 - 18000 Hz Max. SPL/1m (calc): 101 dB System Power Handling (Continuous/Program/ Peak): 10 Watts Nominal Impedance (Passive): 8 8-watt 70.7-volt transformer: (8-, 4-, 2- and 1-watt taps)
Description
The EV 205 is a high quality 4", full-range loudspeaker for distributed sound systems. Chassis Size: 101.6 mm (4") Speaker Type: Ceiling Speakers Frequency Response (-3 dB): 90 - 18000 Hz Max. SPL/1m (calc): 101 dB System Power Handling (Continuous/Program/ Peak): 10 Watts Nominal Impedance (Passive): 8 8-watt 70.7-volt transformer: (8-, 4-, 2- and 1-watt taps)

Suppliers

Company
Product
Description
Supplier Links
4
Berlin, CT, USA
4" Utility Ceiling Speaker with 8W Transformer
69129
4" Utility Ceiling Speaker with 8W Transformer 69129
The EV 205 is a high quality 4", full-range loudspeaker for distributed sound systems. Chassis Size: 101.6 mm (4") Speaker Type: Ceiling Speakers Frequency Response (-3 dB): 90 - 18000 Hz Max. SPL/1m (calc): 101 dB System Power Handling (Continuous/Program/ Peak): 10 Watts Nominal Impedance (Passive): 8 8-watt 70.7-volt transformer: (8-, 4-, 2- and 1-watt taps)

The EV 205 is a high quality 4", full-range loudspeaker for distributed sound systems.
Chassis Size: 101.6 mm (4")
Speaker Type: Ceiling Speakers
Frequency Response (-3 dB): 90 - 18000 Hz
Max. SPL/1m (calc): 101 dB
System Power Handling (Continuous/Program/Peak): 10 Watts
Nominal Impedance (Passive): 8
8-watt 70.7-volt transformer: (8-, 4-, 2- and 1-watt taps)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 69129
Product Name 4" Utility Ceiling Speaker with 8W Transformer
Size 4.00 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
2 suppliers
Speakers - 1218639 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Size 3.54 inch (90 mm)
View Details
Speakers - 2603-CAC32-02W90-16-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 900 Hz
Weight 14.50 g (0.51 oz)
View Details