Electro-voice 8" Utility Ceiling Speaker with 4W Transformer and White Baffle 209-4TWB

Description
The EV 209 is a high-quality, 8", full-range loudspeaker for distributed sound systems. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers 4-watt 25/70.7/100-volt transformer: (4-, 2-, 1-, and 0.5-watt taps)
Datasheet
Description
The EV 209 is a high-quality, 8", full-range loudspeaker for distributed sound systems. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers 4-watt 25/70.7/100-volt transformer: (4-, 2-, 1-, and 0.5-watt taps)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" Utility Ceiling Speaker with 4W Transformer and White Baffle
28467
8" Utility Ceiling Speaker with 4W Transformer and White Baffle 28467
The EV 209 is a high-quality, 8", full-range loudspeaker for distributed sound systems. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers 4-watt 25/70.7/100-volt transformer: (4-, 2-, 1-, and 0.5-watt taps)

The EV 209 is a high-quality, 8", full-range loudspeaker for distributed sound systems.
Chassis Size 203.2 mm (8")
Speaker Type Ceiling Speakers
4-watt 25/70.7/100-volt transformer: (4-, 2-, 1-, and 0.5-watt taps)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 28467
Product Name 8" Utility Ceiling Speaker with 4W Transformer and White Baffle
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 2318267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
Speakers - 2603-CS40-01P60-05-3X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 600 Hz
View Details