Electro-voice Compact Dual 18" Subwoofer (White) QRx-218S-WH

Description
The QRx 218S is a dual 18" subwoofer with 1200-watt continuous power handling (4800-watt peak). Concert grade EVX180B woofers with four" voice-coils offer incredible fatigue-resistance and excellent long-term reliability. Chassis Size: 457.2 mm (18") Color: White Input Connections: Parallel Neutrik® NL4 Speaker Type: Subs Frequency Response (-3 dB): 35 - 125 Hz Frequency Response (-10 dB): 35 - 250 Hz Internal Crossover: No Recommended High-Pass Frequency: 35 Hz Sensitivity 1 W/1 m: 102 dB Max. SPL/1m (calc): 134 dB System Power Handling: 1200 Watts LF Transducer: (2) EVX180B Nominal Impedance: (Passive) 4 Flying: Optional Outdoor: No Height: 1015 mm (39.96") Width: 560 mm (22.05") Depth: 600 mm (23.62") Weight Net: 68 kg (149.91 lbs)
Description
The QRx 218S is a dual 18" subwoofer with 1200-watt continuous power handling (4800-watt peak). Concert grade EVX180B woofers with four" voice-coils offer incredible fatigue-resistance and excellent long-term reliability. Chassis Size: 457.2 mm (18") Color: White Input Connections: Parallel Neutrik® NL4 Speaker Type: Subs Frequency Response (-3 dB): 35 - 125 Hz Frequency Response (-10 dB): 35 - 250 Hz Internal Crossover: No Recommended High-Pass Frequency: 35 Hz Sensitivity 1 W/1 m: 102 dB Max. SPL/1m (calc): 134 dB System Power Handling: 1200 Watts LF Transducer: (2) EVX180B Nominal Impedance: (Passive) 4 Flying: Optional Outdoor: No Height: 1015 mm (39.96") Width: 560 mm (22.05") Depth: 600 mm (23.62") Weight Net: 68 kg (149.91 lbs)

Suppliers

Company
Product
Description
Supplier Links
Compact Dual 18
Berlin, CT, USA
Compact Dual 18" Subwoofer (White)
53395
Compact Dual 18" Subwoofer (White) 53395
The QRx 218S is a dual 18" subwoofer with 1200-watt continuous power handling (4800-watt peak). Concert grade EVX180B woofers with four" voice-coils offer incredible fatigue-resistance and excellent long-term reliability. Chassis Size: 457.2 mm (18") Color: White Input Connections: Parallel Neutrik® NL4 Speaker Type: Subs Frequency Response (-3 dB): 35 - 125 Hz Frequency Response (-10 dB): 35 - 250 Hz Internal Crossover: No Recommended High-Pass Frequency: 35 Hz Sensitivity 1 W/1 m: 102 dB Max. SPL/1m (calc): 134 dB System Power Handling: 1200 Watts LF Transducer: (2) EVX180B Nominal Impedance: (Passive) 4 Flying: Optional Outdoor: No Height: 1015 mm (39.96") Width: 560 mm (22.05") Depth: 600 mm (23.62") Weight Net: 68 kg (149.91 lbs)

The QRx 218S is a dual 18" subwoofer with 1200-watt continuous power handling (4800-watt peak). Concert grade EVX180B woofers with four" voice-coils offer incredible fatigue-resistance and excellent long-term reliability.
Chassis Size: 457.2 mm (18")
Color: White
Input Connections: Parallel Neutrik® NL4
Speaker Type: Subs
Frequency Response (-3 dB): 35 - 125 Hz
Frequency Response (-10 dB): 35 - 250 Hz
Internal Crossover: No
Recommended High-Pass Frequency: 35 Hz
Sensitivity 1 W/1 m: 102 dB
Max. SPL/1m (calc): 134 dB
System Power Handling: 1200 Watts
LF Transducer: (2) EVX180B
Nominal Impedance: (Passive) 4
Flying: Optional
Outdoor: No
Height: 1015 mm (39.96")
Width: 560 mm (22.05")
Depth: 600 mm (23.62")
Weight Net: 68 kg (149.91 lbs)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 53395
Product Name Compact Dual 18" Subwoofer (White)
Size 18.00 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 526938 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
Round Speakers - CES130R028AC8SMN1100UR - Challenge Electronics
Specs
SPL 85 dB
Nominal Power 0.3000 watts
Maximum Power 0.2000 watts
View Details