QSC Audio Products, LLC. Standard Series 5.25" Ceiling Speaker with Shallow Backcan AD-C152ST

Description
QSC's AcousticDesign "C" Series represents the state-of-the-art for in-ceiling speakers. Delivering exceptional sound quality and value for background music and paging systems, the ADCI52ST is ideal for a wide range of business applications, including hotels, restaurants and pubs, corporate offices, retail spaces, convention centers, recreation facilities, churches, airports, etc. Featuring an unusually wide frequency range and the ability to deliver higher SPLs, the AcousticDesign Series loudspeakers provide natural sounding lows and transparent highs for a truly musical sound with very low distortion. Coupled with wide and even dispersion, the AD-CI52ST delivers outstanding coverage. The AcousticDesign "C" Series ceiling speakers employ a 5.25" weather-resistant LF transducer incorporating a low distortion fiberglass cone, a 25mm voice coil, and a rubber surround. The HF driver is a 1" pure titanium dome tweeter utilizing a neodymium magnet structure. With its larger, ported enclosure, the AD-CI52ST provides greater low frequency extension and makes an excellent choice for installations requiring shallow install depth - such as cruise ships. The AcousticDesign ceiling speakers are packaged with the backcan, support bracket, tile rails, and a grille. For integration with any décor, the trim and grille can be painted. Additionally, these speakers are well suited for use in air handling spaces per UL2043 and UL1480. There is also a seismic tab provided for secondary support. Configuration: Shallow can, two-way, ported enclosure Transducers 5.25" (13 mm) Weather-resistant, low distortion fiberglass cone woofer, 25 mm voice coil, rubber surround 1" titanium dome tweeter, neodymium magnet Frequency Range Frequency Response (±3 dB): 63 Hz - 20 kHz Useable Frequency Range (-10 dB): 53 Hz - 20 kHz Nominal Impedance: 8 ohms Power Capacity: 40 W (100 hours IEC) Nominal Coverage: 100° conical pattern Taps: 70/100V: 30, 15, 7.5, 3.8 Watts and 8 ohms selected by switch Weight: 8 lbs (3.7 kg) net, each
Datasheet
Description
QSC's AcousticDesign "C" Series represents the state-of-the-art for in-ceiling speakers. Delivering exceptional sound quality and value for background music and paging systems, the ADCI52ST is ideal for a wide range of business applications, including hotels, restaurants and pubs, corporate offices, retail spaces, convention centers, recreation facilities, churches, airports, etc. Featuring an unusually wide frequency range and the ability to deliver higher SPLs, the AcousticDesign Series loudspeakers provide natural sounding lows and transparent highs for a truly musical sound with very low distortion. Coupled with wide and even dispersion, the AD-CI52ST delivers outstanding coverage. The AcousticDesign "C" Series ceiling speakers employ a 5.25" weather-resistant LF transducer incorporating a low distortion fiberglass cone, a 25mm voice coil, and a rubber surround. The HF driver is a 1" pure titanium dome tweeter utilizing a neodymium magnet structure. With its larger, ported enclosure, the AD-CI52ST provides greater low frequency extension and makes an excellent choice for installations requiring shallow install depth - such as cruise ships. The AcousticDesign ceiling speakers are packaged with the backcan, support bracket, tile rails, and a grille. For integration with any décor, the trim and grille can be painted. Additionally, these speakers are well suited for use in air handling spaces per UL2043 and UL1480. There is also a seismic tab provided for secondary support. Configuration: Shallow can, two-way, ported enclosure Transducers 5.25" (13 mm) Weather-resistant, low distortion fiberglass cone woofer, 25 mm voice coil, rubber surround 1" titanium dome tweeter, neodymium magnet Frequency Range Frequency Response (±3 dB): 63 Hz - 20 kHz Useable Frequency Range (-10 dB): 53 Hz - 20 kHz Nominal Impedance: 8 ohms Power Capacity: 40 W (100 hours IEC) Nominal Coverage: 100° conical pattern Taps: 70/100V: 30, 15, 7.5, 3.8 Watts and 8 ohms selected by switch Weight: 8 lbs (3.7 kg) net, each
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Series 5.25
Berlin, CT, USA
Standard Series 5.25" Ceiling Speaker with Shallow Backcan
42559
Standard Series 5.25" Ceiling Speaker with Shallow Backcan 42559
QSC's AcousticDesign "C" Series represents the state-of-the-art for in-ceiling speakers. Delivering exceptional sound quality and value for background music and paging systems, the ADCI52ST is ideal for a wide range of business applications, including hotels, restaurants and pubs, corporate offices, retail spaces, convention centers, recreation facilities, churches, airports, etc. Featuring an unusually wide frequency range and the ability to deliver higher SPLs, the AcousticDesign Series loudspeakers provide natural sounding lows and transparent highs for a truly musical sound with very low distortion. Coupled with wide and even dispersion, the AD-CI52ST delivers outstanding coverage. The AcousticDesign "C" Series ceiling speakers employ a 5.25" weather-resistant LF transducer incorporating a low distortion fiberglass cone, a 25mm voice coil, and a rubber surround. The HF driver is a 1" pure titanium dome tweeter utilizing a neodymium magnet structure. With its larger, ported enclosure, the AD-CI52ST provides greater low frequency extension and makes an excellent choice for installations requiring shallow install depth - such as cruise ships. The AcousticDesign ceiling speakers are packaged with the backcan, support bracket, tile rails, and a grille. For integration with any décor, the trim and grille can be painted. Additionally, these speakers are well suited for use in air handling spaces per UL2043 and UL1480. There is also a seismic tab provided for secondary support. Configuration: Shallow can, two-way, ported enclosure Transducers 5.25" (13 mm) Weather-resistant, low distortion fiberglass cone woofer, 25 mm voice coil, rubber surround 1" titanium dome tweeter, neodymium magnet Frequency Range Frequency Response (±3 dB): 63 Hz - 20 kHz Useable Frequency Range (-10 dB): 53 Hz - 20 kHz Nominal Impedance: 8 ohms Power Capacity: 40 W (100 hours IEC) Nominal Coverage: 100° conical pattern Taps: 70/100V: 30, 15, 7.5, 3.8 Watts and 8 ohms selected by switch Weight: 8 lbs (3.7 kg) net, each

QSC's AcousticDesign "C" Series represents the state-of-the-art for in-ceiling speakers. Delivering exceptional sound quality and value for background music and paging systems, the ADCI52ST is ideal for a wide range of business applications, including hotels, restaurants and pubs, corporate offices, retail spaces, convention centers, recreation facilities, churches, airports, etc.
Featuring an unusually wide frequency range and the ability to deliver higher SPLs, the AcousticDesign Series loudspeakers provide natural sounding lows and transparent highs for a truly musical sound with very low distortion. Coupled with wide and even dispersion, the AD-CI52ST delivers outstanding coverage.
The AcousticDesign "C" Series ceiling speakers employ a 5.25" weather-resistant LF transducer incorporating a low distortion fiberglass cone, a 25mm voice coil, and a rubber surround. The HF driver is a 1" pure titanium dome tweeter utilizing a neodymium magnet structure. With its larger, ported enclosure, the AD-CI52ST provides greater low frequency extension and makes an excellent choice for installations requiring shallow install depth - such as cruise ships.
The AcousticDesign ceiling speakers are packaged with the backcan, support bracket, tile rails, and a grille. For integration with any décor, the trim and grille can be painted. Additionally, these speakers are well suited for use in air handling spaces per UL2043 and UL1480. There is also a seismic tab provided for secondary support.
Configuration: Shallow can, two-way, ported enclosure
Transducers
5.25" (13 mm) Weather-resistant, low distortion fiberglass cone woofer, 25 mm voice coil, rubber surround
1" titanium dome tweeter, neodymium magnet
Frequency Range
Frequency Response (±3 dB): 63 Hz - 20 kHz
Useable Frequency Range (-10 dB): 53 Hz - 20 kHz
Nominal Impedance: 8 ohms
Power Capacity: 40 W (100 hours IEC)
Nominal Coverage: 100° conical pattern
Taps: 70/100V: 30, 15, 7.5, 3.8 Watts and 8 ohms selected by switch
Weight: 8 lbs (3.7 kg) net, each

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 42559
Product Name Standard Series 5.25" Ceiling Speaker with Shallow Backcan
Size 5.25 inch (133 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - PLS-75N25AL02-08-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 99 Hz
View Details