Samson Technologies Corp. Auro Series 12" 2-Way Active Loudspeaker D412

Description
Delivering 400 watts of power, Auro D412 features a 12-inch extended low frequency driver and accompanying 1.34-inch compression driver. Immersive, articulate bass and sweet, lucid highs create well-balanced and expressive audio suitable for any situation when pro-quality sound is a must. Plus, our exclusive Optimax processing ensures Auro D412 will operate at high volume levels without sacrificing low end. Its convenient 1/4-inch line input and XLR mic input, along with volume control and two-band equalizer, combine professional capabilities with total ease of use. The speaker also features a 1-3/8-inch pole mount receptacle and dual-angle floor monitor positioning options for flexible setup. One feature you'll love about Auro D412 is its conveniently lightweight, yet resilient design. The unit provides two oversized ergonomic carry handles, making transportation a breeze, while the solid polypropylene construction ensures roadworthy durability. Auro D412 is ideal for sound professionals and performers seeking to bridge the gap between portable and fixed installation applications. Auro D412 provides a versatile speaker solution that easily integrates into PA setups for a variety of applications, including musical and other general live sound reinforcement.
Description
Delivering 400 watts of power, Auro D412 features a 12-inch extended low frequency driver and accompanying 1.34-inch compression driver. Immersive, articulate bass and sweet, lucid highs create well-balanced and expressive audio suitable for any situation when pro-quality sound is a must. Plus, our exclusive Optimax processing ensures Auro D412 will operate at high volume levels without sacrificing low end. Its convenient 1/4-inch line input and XLR mic input, along with volume control and two-band equalizer, combine professional capabilities with total ease of use. The speaker also features a 1-3/8-inch pole mount receptacle and dual-angle floor monitor positioning options for flexible setup. One feature you'll love about Auro D412 is its conveniently lightweight, yet resilient design. The unit provides two oversized ergonomic carry handles, making transportation a breeze, while the solid polypropylene construction ensures roadworthy durability. Auro D412 is ideal for sound professionals and performers seeking to bridge the gap between portable and fixed installation applications. Auro D412 provides a versatile speaker solution that easily integrates into PA setups for a variety of applications, including musical and other general live sound reinforcement.

Suppliers

Company
Product
Description
Supplier Links
Auro Series 12
Berlin, CT, USA
Auro Series 12" 2-Way Active Loudspeaker
71379
Auro Series 12" 2-Way Active Loudspeaker 71379
Delivering 400 watts of power, Auro D412 features a 12-inch extended low frequency driver and accompanying 1.34-inch compression driver. Immersive, articulate bass and sweet, lucid highs create well-balanced and expressive audio suitable for any situation when pro-quality sound is a must. Plus, our exclusive Optimax processing ensures Auro D412 will operate at high volume levels without sacrificing low end. Its convenient 1/4-inch line input and XLR mic input, along with volume control and two-band equalizer, combine professional capabilities with total ease of use. The speaker also features a 1-3/8-inch pole mount receptacle and dual-angle floor monitor positioning options for flexible setup. One feature you'll love about Auro D412 is its conveniently lightweight, yet resilient design. The unit provides two oversized ergonomic carry handles, making transportation a breeze, while the solid polypropylene construction ensures roadworthy durability. Auro D412 is ideal for sound professionals and performers seeking to bridge the gap between portable and fixed installation applications. Auro D412 provides a versatile speaker solution that easily integrates into PA setups for a variety of applications, including musical and other general live sound reinforcement.

Delivering 400 watts of power, Auro D412 features a 12-inch extended low frequency driver and accompanying 1.34-inch compression driver. Immersive, articulate bass and sweet, lucid highs create well-balanced and expressive audio suitable for any situation when pro-quality sound is a must. Plus, our exclusive Optimax processing ensures Auro D412 will operate at high volume levels without sacrificing low end. Its convenient 1/4-inch line input and XLR mic input, along with volume control and two-band equalizer, combine professional capabilities with total ease of use. The speaker also features a 1-3/8-inch pole mount receptacle and dual-angle floor monitor positioning options for flexible setup.
One feature you'll love about Auro D412 is its conveniently lightweight, yet resilient design. The unit provides two oversized ergonomic carry handles, making transportation a breeze, while the solid polypropylene construction ensures roadworthy durability. Auro D412 is ideal for sound professionals and performers seeking to bridge the gap between portable and fixed installation applications. Auro D412 provides a versatile speaker solution that easily integrates into PA setups for a variety of applications, including musical and other general live sound reinforcement.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 71379
Product Name Auro Series 12" 2-Way Active Loudspeaker
SPL 125 dB
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speakers - 526964 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
Speakers - 2603-CS40-01P50-04-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 500 Hz
View Details