Electro-voice EVID Series 3.5" Premium Surface-Mount Speaker System (White) EVID 3.2w

Description
The EVID 3.2 produces sound that defies its small size. It is loaded with dual, 3.5", low-frequency drivers and a .75", Ti-direct radiator. Its unobtrusive profile is ideal for background music and paging support. Chassis Size: 88.9 mm (3.5") Input Connections: Spring Terminal Speaker Type: Fullrange Speaker Type: Mid-High Speaker Type: Two-Way Frequency Response (-10 dB): 85 - 20000 Hz Sensitivity 1 W/1: m 87 dB Max. SPL/1m (calc): 112 dB Coverage (Nominal -6 dB) H: 140 ° Coverage (Nominal -6 dB) V: 100 ° Nominal Impedance (Passive): 8 Minimum Impedance: 6 Outdoor: Yes Height: 234 mm (9.21") Width: 127 mm (5") Depth: 165 mm (6.5") Weight: Net 52.91 oz (1500 g)
Datasheet
Description
The EVID 3.2 produces sound that defies its small size. It is loaded with dual, 3.5", low-frequency drivers and a .75", Ti-direct radiator. Its unobtrusive profile is ideal for background music and paging support. Chassis Size: 88.9 mm (3.5") Input Connections: Spring Terminal Speaker Type: Fullrange Speaker Type: Mid-High Speaker Type: Two-Way Frequency Response (-10 dB): 85 - 20000 Hz Sensitivity 1 W/1: m 87 dB Max. SPL/1m (calc): 112 dB Coverage (Nominal -6 dB) H: 140 ° Coverage (Nominal -6 dB) V: 100 ° Nominal Impedance (Passive): 8 Minimum Impedance: 6 Outdoor: Yes Height: 234 mm (9.21") Width: 127 mm (5") Depth: 165 mm (6.5") Weight: Net 52.91 oz (1500 g)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EVID Series 3.5
Berlin, CT, USA
EVID Series 3.5" Premium Surface-Mount Speaker System (White)
38484
EVID Series 3.5" Premium Surface-Mount Speaker System (White) 38484
The EVID 3.2 produces sound that defies its small size. It is loaded with dual, 3.5", low-frequency drivers and a .75", Ti-direct radiator. Its unobtrusive profile is ideal for background music and paging support. Chassis Size: 88.9 mm (3.5") Input Connections: Spring Terminal Speaker Type: Fullrange Speaker Type: Mid-High Speaker Type: Two-Way Frequency Response (-10 dB): 85 - 20000 Hz Sensitivity 1 W/1: m 87 dB Max. SPL/1m (calc): 112 dB Coverage (Nominal -6 dB) H: 140 ° Coverage (Nominal -6 dB) V: 100 ° Nominal Impedance (Passive): 8 Minimum Impedance: 6 Outdoor: Yes Height: 234 mm (9.21") Width: 127 mm (5") Depth: 165 mm (6.5") Weight: Net 52.91 oz (1500 g)

The EVID 3.2 produces sound that defies its small size. It is loaded with dual, 3.5", low-frequency drivers and a .75", Ti-direct radiator. Its unobtrusive profile is ideal for background music and paging support.
Chassis Size: 88.9 mm (3.5")
Input Connections: Spring Terminal
Speaker Type: Fullrange
Speaker Type: Mid-High
Speaker Type: Two-Way
Frequency Response (-10 dB): 85 - 20000 Hz
Sensitivity 1 W/1: m 87 dB
Max. SPL/1m (calc): 112 dB
Coverage (Nominal -6 dB) H: 140 °
Coverage (Nominal -6 dB) V: 100 °
Nominal Impedance (Passive): 8
Minimum Impedance: 6
Outdoor: Yes
Height: 234 mm (9.21")
Width: 127 mm (5")
Depth: 165 mm (6.5")
Weight: Net 52.91 oz (1500 g)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 38484
Product Name EVID Series 3.5" Premium Surface-Mount Speaker System (White)
Size 3.50 inch (89 mm)
Unlock Full Specs
to access all available technical data

Similar Products

50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Speakers - 2858255 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Size 3.37 inch (86 mm)
View Details
Speakers - 2603-CAC70-03W40-20-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 400 Hz
View Details