TMP Pro Distribution 15" High Power Subwoofer for PS10-R2 Loudspeakers 57096

Description
A high power system capable of producing 138 dB Peak SPL, the new LS600 Sub-Bass extends the usable range of the PS10-R2 Loudspeaker to 38Hz, providing exceptional performance and high power output in an extremely compact, light weight package. The PS10 TDController-R2's integral sub section and combined signal (PS10-R2 and LS600) Speakon wiring ensure cost effective and simple system implementation. One LS600 is typically used with two PS10-R2 loudspeakers, additional units may be used for an enhanced effect. Freq Res: 40Hz-110Hz +-3dB Peak SPL: 135-138dB Sensitivity: 101dB SPL LF: 15" long excursion neodymium Nominal Impedance: 8ohms Dimensions/Shape (HxWxD): 17 1/8" x 27 1/8" x 20 3/4", Rectangular Weight: 66 lbs
Description
A high power system capable of producing 138 dB Peak SPL, the new LS600 Sub-Bass extends the usable range of the PS10-R2 Loudspeaker to 38Hz, providing exceptional performance and high power output in an extremely compact, light weight package. The PS10 TDController-R2's integral sub section and combined signal (PS10-R2 and LS600) Speakon wiring ensure cost effective and simple system implementation. One LS600 is typically used with two PS10-R2 loudspeakers, additional units may be used for an enhanced effect. Freq Res: 40Hz-110Hz +-3dB Peak SPL: 135-138dB Sensitivity: 101dB SPL LF: 15" long excursion neodymium Nominal Impedance: 8ohms Dimensions/Shape (HxWxD): 17 1/8" x 27 1/8" x 20 3/4", Rectangular Weight: 66 lbs

Suppliers

Company
Product
Description
Supplier Links
15
Berlin, CT, USA
15" High Power Subwoofer for PS10-R2 Loudspeakers
57096
15" High Power Subwoofer for PS10-R2 Loudspeakers 57096
A high power system capable of producing 138 dB Peak SPL, the new LS600 Sub-Bass extends the usable range of the PS10-R2 Loudspeaker to 38Hz, providing exceptional performance and high power output in an extremely compact, light weight package. The PS10 TDController-R2's integral sub section and combined signal (PS10-R2 and LS600) Speakon wiring ensure cost effective and simple system implementation. One LS600 is typically used with two PS10-R2 loudspeakers, additional units may be used for an enhanced effect. Freq Res: 40Hz-110Hz +-3dB Peak SPL: 135-138dB Sensitivity: 101dB SPL LF: 15" long excursion neodymium Nominal Impedance: 8ohms Dimensions/Shape (HxWxD): 17 1/8" x 27 1/8" x 20 3/4", Rectangular Weight: 66 lbs

A high power system capable of producing 138 dB Peak SPL, the new LS600 Sub-Bass extends the usable range of the PS10-R2 Loudspeaker to 38Hz, providing exceptional performance and high power output in an extremely compact, light weight package.
The PS10 TDController-R2's integral sub section and combined signal (PS10-R2 and LS600) Speakon wiring ensure cost effective and simple system implementation. One LS600 is typically used with two PS10-R2 loudspeakers, additional units may be used for an enhanced effect.
Freq Res: 40Hz-110Hz +-3dB
Peak SPL: 135-138dB
Sensitivity: 101dB SPL
LF: 15" long excursion neodymium
Nominal Impedance: 8ohms
Dimensions/Shape (HxWxD): 17 1/8" x 27 1/8" x 20 3/4", Rectangular
Weight: 66 lbs

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 57096
Product Name 15" High Power Subwoofer for PS10-R2 Loudspeakers
Nominal Power 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 1812073 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Size 2.13 inch (54 mm)
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 342 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details