TMP Pro Distribution Speaker Stand Bag 35543

Description
A must for every roadie, this rugged padded nylon bag provides ample room for either two speaker stands, six mic stands or various drum hardware. Features an adjustable shoulder strap with metal clip for fast removal. Also includes hand straps for convenient handling. Two heavy gauge metal pulls are attached to the zipper so that the bag can be zipped at the center or side. All seals are crafted with corded piping that gives the bag its rigid shape.
Description
A must for every roadie, this rugged padded nylon bag provides ample room for either two speaker stands, six mic stands or various drum hardware. Features an adjustable shoulder strap with metal clip for fast removal. Also includes hand straps for convenient handling. Two heavy gauge metal pulls are attached to the zipper so that the bag can be zipped at the center or side. All seals are crafted with corded piping that gives the bag its rigid shape.

Suppliers

Company
Product
Description
Supplier Links
Speaker Stand Bag - 35543 - TMP Pro Distribution
Berlin, CT, USA
Speaker Stand Bag
35543
Speaker Stand Bag 35543
A must for every roadie, this rugged padded nylon bag provides ample room for either two speaker stands, six mic stands or various drum hardware. Features an adjustable shoulder strap with metal clip for fast removal. Also includes hand straps for convenient handling. Two heavy gauge metal pulls are attached to the zipper so that the bag can be zipped at the center or side. All seals are crafted with corded piping that gives the bag its rigid shape.

A must for every roadie, this rugged padded nylon bag provides ample room for either two speaker stands, six mic stands or various drum hardware. Features an adjustable shoulder strap with metal clip for fast removal. Also includes hand straps for convenient handling. Two heavy gauge metal pulls are attached to the zipper so that the bag can be zipped at the center or side. All seals are crafted with corded piping that gives the bag its rigid shape.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 35543
Product Name Speaker Stand Bag
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 526996 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 98 dB
Impedance 8 ohms
Size 5.12 inch (130 mm)
View Details
Horn Speaker - FBHS134125 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 104 dB
Nominal Power 10 watts
Maximum Power 10 watts
View Details