TMP Pro Distribution 6" 2-Way Speaker System with Transformer (White) 38986

Description
Strategy II series speakers deliver high fidelity sound reproduction in an attractive and easy-to-install system. Compact profile enclosures and wide dispersion make them perfect for low ceilings.
Datasheet
Description
Strategy II series speakers deliver high fidelity sound reproduction in an attractive and easy-to-install system. Compact profile enclosures and wide dispersion make them perfect for low ceilings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Berlin, CT, USA
6" 2-Way Speaker System with Transformer (White)
38986
6" 2-Way Speaker System with Transformer (White) 38986
Strategy II series speakers deliver high fidelity sound reproduction in an attractive and easy-to-install system. Compact profile enclosures and wide dispersion make them perfect for low ceilings.

Strategy II series speakers deliver high fidelity sound reproduction in an attractive and easy-to-install system. Compact profile enclosures and wide dispersion make them perfect for low ceilings.

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 38986
Product Name 6" 2-Way Speaker System with Transformer (White)
Size 6.00 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1218642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
EC/FEC Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 400 ohms
Sensitivity 108 dB
Size 0.30 inch (8 mm)
View Details
W0v2 15-inch Subwoofer Driver (500 W, 4 Ω) - 15W0v2-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 15.00 inch (381 mm)
View Details