Radial Engineering, Ltd. Six-Channel Rackmount DI with Jensen Transformers JD6

Description
The Radial JD6 is a high performance 6-channel rackmount direct box designed for the most demanding studio and live touring applications. Stemming from the industry standard Radial JDI, the JD6 incorporates six top-of-the-line Jensen audio transformers with extra RF filtering to ensure optimal signal transfer without noise, distortion or artifact of any kind. Jensen transformers are legendary in their ability to withstand extreme signal levels without choking. This makes the JD6 particularly effective when managing high output active devices such as digital pianos that will often overload most direct boxes or preamps. The passive design further benefits due to its ability to provide galvanic isolation from the input to the output, thus eliminating the hum and buzz that is often encountered due to ground loops and DC current offsets. This makes the JD6 particularly effective for use with keyboards, drum machines, electronic drums and audio sources such as CD players or computers. Each JD6 channel is equipped with a rear-mounted ¼" instrument input and thru-put for the artist's amp plus a lo-Z balanced mic level XLR output to feed the mixing desk. The front panel presents an ergonomically efficient array of switches and connectors including ground lift, 180º polarity reverse, stereo to mono merge plus a low-pass filter to reduce unwanted high frequency noise that is common with older vintage keyboards. Channels 1 and 2 are supplemented with front panel 'priority' connectors for improved efficiency. These features combine to present a true 'Swiss army knife' of options making the Radial JD6 the finest rack DI made today.
Description
The Radial JD6 is a high performance 6-channel rackmount direct box designed for the most demanding studio and live touring applications. Stemming from the industry standard Radial JDI, the JD6 incorporates six top-of-the-line Jensen audio transformers with extra RF filtering to ensure optimal signal transfer without noise, distortion or artifact of any kind. Jensen transformers are legendary in their ability to withstand extreme signal levels without choking. This makes the JD6 particularly effective when managing high output active devices such as digital pianos that will often overload most direct boxes or preamps. The passive design further benefits due to its ability to provide galvanic isolation from the input to the output, thus eliminating the hum and buzz that is often encountered due to ground loops and DC current offsets. This makes the JD6 particularly effective for use with keyboards, drum machines, electronic drums and audio sources such as CD players or computers. Each JD6 channel is equipped with a rear-mounted ¼" instrument input and thru-put for the artist's amp plus a lo-Z balanced mic level XLR output to feed the mixing desk. The front panel presents an ergonomically efficient array of switches and connectors including ground lift, 180º polarity reverse, stereo to mono merge plus a low-pass filter to reduce unwanted high frequency noise that is common with older vintage keyboards. Channels 1 and 2 are supplemented with front panel 'priority' connectors for improved efficiency. These features combine to present a true 'Swiss army knife' of options making the Radial JD6 the finest rack DI made today.

Suppliers

Company
Product
Description
Supplier Links
Six-Channel Rackmount DI with Jensen Transformers - 55425 - TMP Pro Distribution
Berlin, CT, USA
Six-Channel Rackmount DI with Jensen Transformers
55425
Six-Channel Rackmount DI with Jensen Transformers 55425
The Radial JD6 is a high performance 6-channel rackmount direct box designed for the most demanding studio and live touring applications. Stemming from the industry standard Radial JDI, the JD6 incorporates six top-of-the-line Jensen audio transformers with extra RF filtering to ensure optimal signal transfer without noise, distortion or artifact of any kind. Jensen transformers are legendary in their ability to withstand extreme signal levels without choking. This makes the JD6 particularly effective when managing high output active devices such as digital pianos that will often overload most direct boxes or preamps. The passive design further benefits due to its ability to provide galvanic isolation from the input to the output, thus eliminating the hum and buzz that is often encountered due to ground loops and DC current offsets. This makes the JD6 particularly effective for use with keyboards, drum machines, electronic drums and audio sources such as CD players or computers. Each JD6 channel is equipped with a rear-mounted ¼" instrument input and thru-put for the artist's amp plus a lo-Z balanced mic level XLR output to feed the mixing desk. The front panel presents an ergonomically efficient array of switches and connectors including ground lift, 180º polarity reverse, stereo to mono merge plus a low-pass filter to reduce unwanted high frequency noise that is common with older vintage keyboards. Channels 1 and 2 are supplemented with front panel 'priority' connectors for improved efficiency. These features combine to present a true 'Swiss army knife' of options making the Radial JD6 the finest rack DI made today.

The Radial JD6 is a high performance 6-channel rackmount direct box designed for the most demanding studio and live touring applications. Stemming from the industry standard Radial JDI, the JD6 incorporates six top-of-the-line Jensen audio transformers with extra RF filtering to ensure optimal signal transfer without noise, distortion or artifact of any kind.
Jensen transformers are legendary in their ability to withstand extreme signal levels without choking. This makes the JD6 particularly effective when managing high output active devices such as digital pianos that will often overload most direct boxes or preamps. The passive design further benefits due to its ability to provide galvanic isolation from the input to the output, thus eliminating the hum and buzz that is often encountered due to ground loops and DC current offsets. This makes the JD6 particularly effective for use with keyboards, drum machines, electronic drums and audio sources such as CD players or computers.
Each JD6 channel is equipped with a rear-mounted ¼" instrument input and thru-put for the artist's amp plus a lo-Z balanced mic level XLR output to feed the mixing desk. The front panel presents an ergonomically efficient array of switches and connectors including ground lift, 180º polarity reverse, stereo to mono merge plus a low-pass filter to reduce unwanted high frequency noise that is common with older vintage keyboards. Channels 1 and 2 are supplemented with front panel 'priority' connectors for improved efficiency.
These features combine to present a true 'Swiss army knife' of options making the Radial JD6 the finest rack DI made today.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 55425
Product Name Six-Channel Rackmount DI with Jensen Transformers
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.11 inch (79 mm)
View Details
SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Speakers - 458-1328-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Weight 952.38 g (33.60 oz)
View Details
2 suppliers
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details