TMP Pro Distribution Opera Digital Series 8" Active Speaker 79827

Description
The OPERA family has grown! And it didn't take much deliberation for dBTechnologies' development department to come up with a deserving new addition to the line. With the benefit of a high-quality woofer and powerful digipro® power amp, our engineers had a head start and soon came up with a phenomenally efficient 8" speaker that can easily take on any 10" competitor. Try out the OPERA 208 D and experience how big small can be. Speaker Type: 2-Way Active Speaker Frequency Response [-10dB]: 67 - 20.000 Hz Frequency Response [+/- 3dB]: 78 - 19.000 Hz Max SPL: 121 dB HF: 1 " Type HF: Compression driver Directivity: 80/65 x 60 ° Horn: Asymmetrical CD Horn LF: 8 " Voice Coil LF: 1.5 " HF Amp: 50 W/RMS LF Amp: 150 W/RMS Signal Input: 1x XLR, 1x 6.3mm phone jack Microphone Input: Yes Weight: 8.4 kg (18.52 lbs)
Description
The OPERA family has grown! And it didn't take much deliberation for dBTechnologies' development department to come up with a deserving new addition to the line. With the benefit of a high-quality woofer and powerful digipro® power amp, our engineers had a head start and soon came up with a phenomenally efficient 8" speaker that can easily take on any 10" competitor. Try out the OPERA 208 D and experience how big small can be. Speaker Type: 2-Way Active Speaker Frequency Response [-10dB]: 67 - 20.000 Hz Frequency Response [+/- 3dB]: 78 - 19.000 Hz Max SPL: 121 dB HF: 1 " Type HF: Compression driver Directivity: 80/65 x 60 ° Horn: Asymmetrical CD Horn LF: 8 " Voice Coil LF: 1.5 " HF Amp: 50 W/RMS LF Amp: 150 W/RMS Signal Input: 1x XLR, 1x 6.3mm phone jack Microphone Input: Yes Weight: 8.4 kg (18.52 lbs)

Suppliers

Company
Product
Description
Supplier Links
Opera Digital Series 8
Berlin, CT, USA
Opera Digital Series 8" Active Speaker
79827
Opera Digital Series 8" Active Speaker 79827
The OPERA family has grown! And it didn't take much deliberation for dBTechnologies' development department to come up with a deserving new addition to the line. With the benefit of a high-quality woofer and powerful digipro® power amp, our engineers had a head start and soon came up with a phenomenally efficient 8" speaker that can easily take on any 10" competitor. Try out the OPERA 208 D and experience how big small can be. Speaker Type: 2-Way Active Speaker Frequency Response [-10dB]: 67 - 20.000 Hz Frequency Response [+/- 3dB]: 78 - 19.000 Hz Max SPL: 121 dB HF: 1 " Type HF: Compression driver Directivity: 80/65 x 60 ° Horn: Asymmetrical CD Horn LF: 8 " Voice Coil LF: 1.5 " HF Amp: 50 W/RMS LF Amp: 150 W/RMS Signal Input: 1x XLR, 1x 6.3mm phone jack Microphone Input: Yes Weight: 8.4 kg (18.52 lbs)

The OPERA family has grown! And it didn't take much deliberation for dBTechnologies' development department to come up with a deserving new addition to the line. With the benefit of a high-quality woofer and powerful digipro® power amp, our engineers had a head start and soon came up with a phenomenally efficient 8" speaker that can easily take on any 10" competitor. Try out the OPERA 208 D and experience how big small can be.
Speaker Type: 2-Way Active Speaker
Frequency Response [-10dB]: 67 - 20.000 Hz
Frequency Response [+/- 3dB]: 78 - 19.000 Hz
Max SPL: 121 dB
HF: 1 "
Type HF: Compression driver
Directivity: 80/65 x 60 °
Horn: Asymmetrical CD Horn
LF: 8 "
Voice Coil LF: 1.5 "
HF Amp: 50 W/RMS
LF Amp: 150 W/RMS
Signal Input: 1x XLR, 1x 6.3mm phone jack
Microphone Input: Yes
Weight: 8.4 kg (18.52 lbs)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 79827
Product Name Opera Digital Series 8" Active Speaker
SPL 121 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526989 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 94 dB
Size 6.69 inch (170 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 320 ohms
Sensitivity 94 dB
Size 0.20 inch (5 mm)
View Details