Electro-voice EVID Series 6" InWall Speaker System EVID FM6.2

Description
EVID FM models feature an attractive design and compact profile. They provide excellent performance for small and mid-sized rooms. Both models employ a passive radiator and one-inch tweeter to provide high-quality sound in a shallow area. The fully sealed enclosures guarantee consistent performance in any installation and provide superior sound isolation from adjacent rooms. Both models are capable of 8-Ohm and 70V/100V operation, and feature four point quick mounting tabs for fast installation. Transformer Taps: 7.5, 15, 30, 60 w at 70 v Frequency Response (-10 dB): 52 - 20000 Hz Sensitivity: 1 W/1 m 90 dB LF Transducer: 6 inch with 6 inch passive radiator HF Transducer: 1 inch Titanium dome tweeter Nominal Impedance (Passive): 8 Enclosure Material: Zinc Plated Metal Height: 465 mm (18.31") Width: 256 mm (10.08") Depth: 100.3 mm (3.95") Weight Net: 5.8 kg (12.79 lbs)
Datasheet
Description
EVID FM models feature an attractive design and compact profile. They provide excellent performance for small and mid-sized rooms. Both models employ a passive radiator and one-inch tweeter to provide high-quality sound in a shallow area. The fully sealed enclosures guarantee consistent performance in any installation and provide superior sound isolation from adjacent rooms. Both models are capable of 8-Ohm and 70V/100V operation, and feature four point quick mounting tabs for fast installation. Transformer Taps: 7.5, 15, 30, 60 w at 70 v Frequency Response (-10 dB): 52 - 20000 Hz Sensitivity: 1 W/1 m 90 dB LF Transducer: 6 inch with 6 inch passive radiator HF Transducer: 1 inch Titanium dome tweeter Nominal Impedance (Passive): 8 Enclosure Material: Zinc Plated Metal Height: 465 mm (18.31") Width: 256 mm (10.08") Depth: 100.3 mm (3.95") Weight Net: 5.8 kg (12.79 lbs)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EVID Series 6
Berlin, CT, USA
EVID Series 6" InWall Speaker System
53106
EVID Series 6" InWall Speaker System 53106
EVID FM models feature an attractive design and compact profile. They provide excellent performance for small and mid-sized rooms. Both models employ a passive radiator and one-inch tweeter to provide high-quality sound in a shallow area. The fully sealed enclosures guarantee consistent performance in any installation and provide superior sound isolation from adjacent rooms. Both models are capable of 8-Ohm and 70V/100V operation, and feature four point quick mounting tabs for fast installation. Transformer Taps: 7.5, 15, 30, 60 w at 70 v Frequency Response (-10 dB): 52 - 20000 Hz Sensitivity: 1 W/1 m 90 dB LF Transducer: 6 inch with 6 inch passive radiator HF Transducer: 1 inch Titanium dome tweeter Nominal Impedance (Passive): 8 Enclosure Material: Zinc Plated Metal Height: 465 mm (18.31") Width: 256 mm (10.08") Depth: 100.3 mm (3.95") Weight Net: 5.8 kg (12.79 lbs)

EVID FM models feature an attractive design and compact profile. They provide excellent performance for small and mid-sized rooms. Both models employ a passive radiator and one-inch tweeter to provide high-quality sound in a shallow area. The fully sealed enclosures guarantee consistent performance in any installation and provide superior sound isolation from adjacent rooms. Both models are capable of 8-Ohm and 70V/100V operation, and feature four point quick mounting tabs for fast installation.
Transformer Taps: 7.5, 15, 30, 60 w at 70 v
Frequency Response (-10 dB): 52 - 20000 Hz
Sensitivity: 1 W/1 m 90 dB
LF Transducer: 6 inch with 6 inch passive radiator
HF Transducer: 1 inch Titanium dome tweeter
Nominal Impedance (Passive): 8
Enclosure Material: Zinc Plated Metal
Height: 465 mm (18.31")
Width: 256 mm (10.08")
Depth: 100.3 mm (3.95")
Weight Net: 5.8 kg (12.79 lbs)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 53106
Product Name EVID Series 6" InWall Speaker System
Size 6.00 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526898 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Column Line Source - ENT-LF - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details