TMP Pro Distribution 10oz Dual Cone Speaker with Grille and 5W Transformer 36652

Description
The speaker used in the SD72W is the next generation of Atlas high performance cone loudspeakers, very similar to the preceding C-Series speakers. The similarity in the sonic qualities ensures that contractors and designers who have worked with the Atlas Sound C-Series in the past will know exactly what to expect when they use the SD72W. Model SD72W is a dual cone, 25 watt 8" (205mm) loudspeaker with a 10oz. (260g) ceramic magnet. It includes a curvilinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a black anodized aluminum former for better power dissipation. Package includes factory installed 25/70.7V line matching transformer with tap selections ranging from .25 to 5 watts. Model SD72W operates within a frequency response range of 45Hz-19kHz (nominal) with a sensitivity of 97dB and a dispersion angle of 105°. The SD72W includes a factory installed CRS baffle with concealed loudspeaker mounting studs and includes screw mount hardware. The SD72W baffle features standard mounting holes to accommodate the majority of Atlas Sound 8" tile bridges, mounting rings and enclosures. When specifying mounting hardware be advised that the dimensions of the SD72W baffle match the Atlas Sound Model 62-8. The baffle finish is white powder coat epoxy. Depth: 2 7/8" (7.3025 cm) Diameter: 8 1/8" (20.6375 cm) Shipping Weight: 5.28 lbs (2.39 kgs) Frequency Response: 55Hz-8kHz (±5dB) Power Taps: .25, .5, 1, 2, 5 Speaker Type: Treated Paper Dispersion: 105° (2kHz Octave Band, -6dB Points) Sensitivity: 97dB Average UL Listed/Standard: 1480, 2043
Datasheet
Description
The speaker used in the SD72W is the next generation of Atlas high performance cone loudspeakers, very similar to the preceding C-Series speakers. The similarity in the sonic qualities ensures that contractors and designers who have worked with the Atlas Sound C-Series in the past will know exactly what to expect when they use the SD72W. Model SD72W is a dual cone, 25 watt 8" (205mm) loudspeaker with a 10oz. (260g) ceramic magnet. It includes a curvilinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a black anodized aluminum former for better power dissipation. Package includes factory installed 25/70.7V line matching transformer with tap selections ranging from .25 to 5 watts. Model SD72W operates within a frequency response range of 45Hz-19kHz (nominal) with a sensitivity of 97dB and a dispersion angle of 105°. The SD72W includes a factory installed CRS baffle with concealed loudspeaker mounting studs and includes screw mount hardware. The SD72W baffle features standard mounting holes to accommodate the majority of Atlas Sound 8" tile bridges, mounting rings and enclosures. When specifying mounting hardware be advised that the dimensions of the SD72W baffle match the Atlas Sound Model 62-8. The baffle finish is white powder coat epoxy. Depth: 2 7/8" (7.3025 cm) Diameter: 8 1/8" (20.6375 cm) Shipping Weight: 5.28 lbs (2.39 kgs) Frequency Response: 55Hz-8kHz (±5dB) Power Taps: .25, .5, 1, 2, 5 Speaker Type: Treated Paper Dispersion: 105° (2kHz Octave Band, -6dB Points) Sensitivity: 97dB Average UL Listed/Standard: 1480, 2043
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10oz Dual Cone Speaker with Grille and 5W Transformer - 36652 - TMP Pro Distribution
Berlin, CT, USA
10oz Dual Cone Speaker with Grille and 5W Transformer
36652
10oz Dual Cone Speaker with Grille and 5W Transformer 36652
The speaker used in the SD72W is the next generation of Atlas high performance cone loudspeakers, very similar to the preceding C-Series speakers. The similarity in the sonic qualities ensures that contractors and designers who have worked with the Atlas Sound C-Series in the past will know exactly what to expect when they use the SD72W. Model SD72W is a dual cone, 25 watt 8" (205mm) loudspeaker with a 10oz. (260g) ceramic magnet. It includes a curvilinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a black anodized aluminum former for better power dissipation. Package includes factory installed 25/70.7V line matching transformer with tap selections ranging from .25 to 5 watts. Model SD72W operates within a frequency response range of 45Hz-19kHz (nominal) with a sensitivity of 97dB and a dispersion angle of 105°. The SD72W includes a factory installed CRS baffle with concealed loudspeaker mounting studs and includes screw mount hardware. The SD72W baffle features standard mounting holes to accommodate the majority of Atlas Sound 8" tile bridges, mounting rings and enclosures. When specifying mounting hardware be advised that the dimensions of the SD72W baffle match the Atlas Sound Model 62-8. The baffle finish is white powder coat epoxy. Depth: 2 7/8" (7.3025 cm) Diameter: 8 1/8" (20.6375 cm) Shipping Weight: 5.28 lbs (2.39 kgs) Frequency Response: 55Hz-8kHz (±5dB) Power Taps: .25, .5, 1, 2, 5 Speaker Type: Treated Paper Dispersion: 105° (2kHz Octave Band, -6dB Points) Sensitivity: 97dB Average UL Listed/Standard: 1480, 2043

The speaker used in the SD72W is the next generation of Atlas high performance cone loudspeakers, very similar to the preceding C-Series speakers. The similarity in the sonic qualities ensures that contractors and designers who have worked with the Atlas Sound C-Series in the past will know exactly what to expect when they use the SD72W.
Model SD72W is a dual cone, 25 watt 8" (205mm) loudspeaker with a 10oz. (260g) ceramic magnet. It includes a curvilinear, treated paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" diameter copper voice coil with a black anodized aluminum former for better power dissipation. Package includes factory installed 25/70.7V line matching transformer with tap selections ranging from .25 to 5 watts.
Model SD72W operates within a frequency response range of 45Hz-19kHz (nominal) with a sensitivity of 97dB and a dispersion angle of 105°.
The SD72W includes a factory installed CRS baffle with concealed loudspeaker mounting studs and includes screw mount hardware. The SD72W baffle features standard mounting holes to accommodate the majority of Atlas Sound 8" tile bridges, mounting rings and enclosures. When specifying mounting hardware be advised that the dimensions of the SD72W baffle match the Atlas Sound Model 62-8. The baffle finish is white powder coat epoxy.
Depth: 2 7/8" (7.3025 cm)
Diameter: 8 1/8" (20.6375 cm)
Shipping Weight: 5.28 lbs (2.39 kgs)
Frequency Response: 55Hz-8kHz (±5dB)
Power Taps: .25, .5, 1, 2, 5
Speaker Type: Treated Paper
Dispersion: 105° (2kHz Octave Band, -6dB Points)
Sensitivity: 97dB Average
UL Listed/Standard: 1480, 2043

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 36652
Product Name 10oz Dual Cone Speaker with Grille and 5W Transformer
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.60 inch (66 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 195 ohms
Sensitivity 100 dB
Size 0.20 inch (5 mm)
View Details
W1v2 8-inch Subwoofer Driver (150 W, 4 Ω) - 8W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 150 watts
Impedance 4 ohms
Size 8.00 inch (203 mm)
View Details