Renkus-Heinz, Inc. CF Series 18" Subwoofer (Powered) CF18S-5

Description
Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly. Advanced options like intelligent onboard amplification and RHAON — the Renkus-Heinz Audio Operations Network — help you build sophisticated sound systems that are easy to use. Every CF & CFX Series loudspeaker is engineered by Renkus-Heinz to unrivaled standards of quality and innovation. Before we'll ship them, your loudspeakers have to meet our exacting requirements, for performance that will make you proud and durability that will keep you sounding great. Class D digital amplifier with loudspeaker specific processing. Its lightweight switching power supplies delivers 70% efficiency at full output, reducing AC requirements and eliminating the need for a cooling fan. Max. SPL: 126 dB peak Freq. Resp: 35 Hz to 100 Hz LF Driver: 18" model SSL18-9F Enclosure: Hardwood, perforated metal grille Power: PF1-500; 500 W RMS @ 4 Ohms Input: Looping XLR; female in, male out Weight: 94.6 Lbs (42.9 Kg) net
Description
Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly. Advanced options like intelligent onboard amplification and RHAON — the Renkus-Heinz Audio Operations Network — help you build sophisticated sound systems that are easy to use. Every CF & CFX Series loudspeaker is engineered by Renkus-Heinz to unrivaled standards of quality and innovation. Before we'll ship them, your loudspeakers have to meet our exacting requirements, for performance that will make you proud and durability that will keep you sounding great. Class D digital amplifier with loudspeaker specific processing. Its lightweight switching power supplies delivers 70% efficiency at full output, reducing AC requirements and eliminating the need for a cooling fan. Max. SPL: 126 dB peak Freq. Resp: 35 Hz to 100 Hz LF Driver: 18" model SSL18-9F Enclosure: Hardwood, perforated metal grille Power: PF1-500; 500 W RMS @ 4 Ohms Input: Looping XLR; female in, male out Weight: 94.6 Lbs (42.9 Kg) net

Suppliers

Company
Product
Description
Supplier Links
CF Series 18
Berlin, CT, USA
CF Series 18" Subwoofer (Powered)
69539
CF Series 18" Subwoofer (Powered) 69539
Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly. Advanced options like intelligent onboard amplification and RHAON — the Renkus-Heinz Audio Operations Network — help you build sophisticated sound systems that are easy to use. Every CF & CFX Series loudspeaker is engineered by Renkus-Heinz to unrivaled standards of quality and innovation. Before we'll ship them, your loudspeakers have to meet our exacting requirements, for performance that will make you proud and durability that will keep you sounding great. Class D digital amplifier with loudspeaker specific processing. Its lightweight switching power supplies delivers 70% efficiency at full output, reducing AC requirements and eliminating the need for a cooling fan. Max. SPL: 126 dB peak Freq. Resp: 35 Hz to 100 Hz LF Driver: 18" model SSL18-9F Enclosure: Hardwood, perforated metal grille Power: PF1-500; 500 W RMS @ 4 Ohms Input: Looping XLR; female in, male out Weight: 94.6 Lbs (42.9 Kg) net

Sound that makes performances and audiences truly come alive doesn't come easy. But CF & CFX Series loudspeakers put the power of unique Renkus-Heinz developments like Complex Conic Horns to work for you. Versatile enclosure designs, go-anywhere hardware and rugged construction help solve your sound reinforcement challenges easily and quickly. Advanced options like intelligent onboard amplification and RHAON — the Renkus-Heinz Audio Operations Network — help you build sophisticated sound systems that are easy to use.
Every CF & CFX Series loudspeaker is engineered by Renkus-Heinz to unrivaled standards of quality and innovation. Before we'll ship them, your loudspeakers have to meet our exacting requirements, for performance that will make you proud and durability that will keep you sounding great.
Class D digital amplifier with loudspeaker specific processing. Its lightweight switching power supplies delivers 70% efficiency at full output, reducing AC requirements and eliminating the need for a cooling fan.
Max. SPL: 126 dB peak
Freq. Resp: 35 Hz to 100 Hz
LF Driver: 18" model SSL18-9F
Enclosure: Hardwood, perforated metal grille
Power: PF1-500; 500 W RMS @ 4 Ohms
Input: Looping XLR; female in, male out
Weight: 94.6 Lbs (42.9 Kg) net

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 69539
Product Name CF Series 18" Subwoofer (Powered)
SPL 125 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.11 inch (79 mm)
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 30 watts
Size 17.00 inch (432 mm)
View Details
Home Audio, In-Wall Speaker - HSi 475T2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 4 to 8 ohms
Sensitivity 89 dB
View Details