Whirlwind, Inc. World Famous Passive DI with Jensen Transformer IMP JT

Description
This top of the line passive DI features a Jensen transformer - renown for wide frequency response and superior noise reduction. Eliminates hum and buzz with a ground lift switch. Depend on the rugged metal box to provide extra shielding and to extend the life of this direct box. PARALLEL HIGH Z IN/OUT (1/4" JACKS) Two 1/4" jacks which provide the means to input and "loop through" the signal source. These jacks are wired in parallel, it makes no difference which one is used for input or output. LOW Z OUTPUT (XLR Jack) A male XLR that provides a low-impedance (150 Ohm) balanced output suitable for connection to a mixing console or work station. GROUND LIFT SWITCH This switch disconnects the ground between the input connectors and the output connectors when set to the LFT position. The ground is connected through when the switch is in the GND position.
Description
This top of the line passive DI features a Jensen transformer - renown for wide frequency response and superior noise reduction. Eliminates hum and buzz with a ground lift switch. Depend on the rugged metal box to provide extra shielding and to extend the life of this direct box. PARALLEL HIGH Z IN/OUT (1/4" JACKS) Two 1/4" jacks which provide the means to input and "loop through" the signal source. These jacks are wired in parallel, it makes no difference which one is used for input or output. LOW Z OUTPUT (XLR Jack) A male XLR that provides a low-impedance (150 Ohm) balanced output suitable for connection to a mixing console or work station. GROUND LIFT SWITCH This switch disconnects the ground between the input connectors and the output connectors when set to the LFT position. The ground is connected through when the switch is in the GND position.

Suppliers

Company
Product
Description
Supplier Links
World Famous Passive DI with Jensen Transformer - 76270 - TMP Pro Distribution
Berlin, CT, USA
World Famous Passive DI with Jensen Transformer
76270
World Famous Passive DI with Jensen Transformer 76270
This top of the line passive DI features a Jensen transformer - renown for wide frequency response and superior noise reduction. Eliminates hum and buzz with a ground lift switch. Depend on the rugged metal box to provide extra shielding and to extend the life of this direct box. PARALLEL HIGH Z IN/OUT (1/4" JACKS) Two 1/4" jacks which provide the means to input and "loop through" the signal source. These jacks are wired in parallel, it makes no difference which one is used for input or output. LOW Z OUTPUT (XLR Jack) A male XLR that provides a low-impedance (150 Ohm) balanced output suitable for connection to a mixing console or work station. GROUND LIFT SWITCH This switch disconnects the ground between the input connectors and the output connectors when set to the LFT position. The ground is connected through when the switch is in the GND position.

This top of the line passive DI features a Jensen transformer - renown for wide frequency response and superior noise reduction.
Eliminates hum and buzz with a ground lift switch.
Depend on the rugged metal box to provide extra shielding and to extend the life of this direct box.
PARALLEL HIGH Z IN/OUT (1/4" JACKS)
Two 1/4" jacks which provide the means to input and "loop through" the signal source. These jacks are wired in parallel, it makes no difference which one is used for input or output.
LOW Z OUTPUT (XLR Jack)
A male XLR that provides a low-impedance (150 Ohm) balanced output suitable for connection to a mixing console or work station.
GROUND LIFT SWITCH
This switch disconnects the ground between the input connectors and the output connectors when set to the LFT position. The ground is connected through when the switch is in the GND position.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 76270
Product Name World Famous Passive DI with Jensen Transformer
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-024-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 3643313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - EN32WP-B - MISCO
Specs
Nominal Power 8 watts
Impedance 8 ohms
Sensitivity 87 dB
View Details