TMP Pro Distribution Active 15" Subwoofer, 800W 79836

Description
Loaded with 15" woofer and featuring band-pass circuitry, the SUB 15D is a remarkably agile and responsive speaker system. Driven by an onboard digipro® digital power amp, this bin packs a powerful low-end punch perfect for rendering kick drums with high SPL. The integrated system controller operates in mono and stereo modes and adapts the cabinet to suit different satellite speakers and mid-/high-range units. It offers two switchable phase settings, 0° and 180°, as well as a choice of two cutoff frequencies 90Hz/120Hz. Speaker Type: Active Bandpass Subwoofer Frequency Response [-10dB]: 35 - 150 Hz Frequency Response [+/- 3dB]: 40 - 120 Hz Max SPL: 133 dB Directivity: Omni LF: 15 " Voice Coil LF: 3 " LF Amp: 800 W/RMS Signal Input: 2x XLR Signal Output: 2x XLR X-Over Out/ Link Out Weight: 32 kg (70.55 lbs)
Description
Loaded with 15" woofer and featuring band-pass circuitry, the SUB 15D is a remarkably agile and responsive speaker system. Driven by an onboard digipro® digital power amp, this bin packs a powerful low-end punch perfect for rendering kick drums with high SPL. The integrated system controller operates in mono and stereo modes and adapts the cabinet to suit different satellite speakers and mid-/high-range units. It offers two switchable phase settings, 0° and 180°, as well as a choice of two cutoff frequencies 90Hz/120Hz. Speaker Type: Active Bandpass Subwoofer Frequency Response [-10dB]: 35 - 150 Hz Frequency Response [+/- 3dB]: 40 - 120 Hz Max SPL: 133 dB Directivity: Omni LF: 15 " Voice Coil LF: 3 " LF Amp: 800 W/RMS Signal Input: 2x XLR Signal Output: 2x XLR X-Over Out/ Link Out Weight: 32 kg (70.55 lbs)

Suppliers

Company
Product
Description
Supplier Links
Active 15
Berlin, CT, USA
Active 15" Subwoofer, 800W
79836
Active 15" Subwoofer, 800W 79836
Loaded with 15" woofer and featuring band-pass circuitry, the SUB 15D is a remarkably agile and responsive speaker system. Driven by an onboard digipro® digital power amp, this bin packs a powerful low-end punch perfect for rendering kick drums with high SPL. The integrated system controller operates in mono and stereo modes and adapts the cabinet to suit different satellite speakers and mid-/high-range units. It offers two switchable phase settings, 0° and 180°, as well as a choice of two cutoff frequencies 90Hz/120Hz. Speaker Type: Active Bandpass Subwoofer Frequency Response [-10dB]: 35 - 150 Hz Frequency Response [+/- 3dB]: 40 - 120 Hz Max SPL: 133 dB Directivity: Omni LF: 15 " Voice Coil LF: 3 " LF Amp: 800 W/RMS Signal Input: 2x XLR Signal Output: 2x XLR X-Over Out/ Link Out Weight: 32 kg (70.55 lbs)

Loaded with 15" woofer and featuring band-pass circuitry, the SUB 15D is a remarkably agile and responsive speaker system. Driven by an onboard digipro® digital power amp, this bin packs a powerful low-end punch perfect for rendering kick drums with high SPL.
The integrated system controller operates in mono and stereo modes and adapts the cabinet to suit different satellite speakers and mid-/high-range units. It offers two switchable phase settings, 0° and 180°, as well as a choice of two cutoff frequencies 90Hz/120Hz.
Speaker Type: Active Bandpass Subwoofer
Frequency Response [-10dB]: 35 - 150 Hz
Frequency Response [+/- 3dB]: 40 - 120 Hz
Max SPL: 133 dB
Directivity: Omni
LF: 15 "
Voice Coil LF: 3 "
LF Amp: 800 W/RMS
Signal Input: 2x XLR
Signal Output: 2x XLR X-Over Out/ Link Out
Weight: 32 kg (70.55 lbs)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 79836
Product Name Active 15" Subwoofer, 800W
SPL 133 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker Drivers - 2318265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 7.09 inch (180 mm)
View Details
Speaker - FBF27-2N - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 85 dB
Nominal Power 0.2500 watts
Maximum Power 0.2500 watts
View Details