TMP Pro Distribution Installation Series Dual 15" Subwoofer 57120

Description
Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IS1215 features NL4 and barrier strip inputs, plus 12 M10 fly points.
Description
Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IS1215 features NL4 and barrier strip inputs, plus 12 M10 fly points.

Suppliers

Company
Product
Description
Supplier Links
Installation Series Dual 15
Berlin, CT, USA
Installation Series Dual 15" Subwoofer
57120
Installation Series Dual 15" Subwoofer 57120
Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IS1215 features NL4 and barrier strip inputs, plus 12 M10 fly points.

Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IS1215 features NL4 and barrier strip inputs, plus 12 M10 fly points.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 57120
Product Name Installation Series Dual 15" Subwoofer
SPL 134 dB
Nominal Power 2800 watts
Sensitivity 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Speakers - 526908 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Size 1.01 inch (26 mm)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
Speakers - 2603-CS28-02W220-05-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 2200 Hz
View Details