JBL Professional High Output 3.5" Two-Way Mid/High Frequency Loudspeaker Control 23

Description
The Control® 23 is the most compact of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers making it a perfect choice for patios, foyers, retail or other applications where foreground/ background music and paging are required, with minimum aesthetic impact. Frequency Range : 85 Hz to 22 kHz (-10 dB) Power Capacity : 50 W Continuous Program Power 25 W Continuous Pink Noise Sensitivity : 86 dB SPL, 1W, 1m Directivity Factor (Q) : 4.8 dB Directivity Index (DI) : 6.8 dB Nominal Impedance : 8 ohms Crossover Frequency : 3.5 kHz LF Driver : 88 mm (3.5 in) Polypropylene cone w/ WeatherEdge HF Driver : 13 mm (.5 in) Titanium coated polycarbonate Enclosure Material : THIPS (High Impact Polystyrene) Overload Protection : Full-Range power limiting to protect network and transducers Terminations : Spring terminals, accepts banana plug Environmental : Conforms to Mil Spec 810 for humidity, salt spray, temperature & UV. IEC 529 IP-X4 splashproof rating Dimensions (H x W x D) : 193 x 140 x 111 mm (7.6 x 5.5 x 4.4 in) Net Weight (ea) : 1.8 kg (4 lb) Shipping Weight (pair) : 4.1 kg (9 lb) Included Accessories : Invisiball Assembly 4 mm x 80 mm hex key) Optional Accessories : MTC-23V: For vertical columnar orientation of up to 3 loudspeakersMTC-25/2 3H: For horizontal splaying of two speakers. Three brackets array up to six loudspeakers in a 360° array. Weather resistance is maximized by MTC-23CM: Ceiling-mount adapter. MTC-23SSG: Stainless Steel Grille for harsh environments. Available in silver, black (-BK) or white (-WH)MTC-PC2: Input panel cover protects input terminals in outdoor environments
Datasheet
Description
The Control® 23 is the most compact of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers making it a perfect choice for patios, foyers, retail or other applications where foreground/ background music and paging are required, with minimum aesthetic impact. Frequency Range : 85 Hz to 22 kHz (-10 dB) Power Capacity : 50 W Continuous Program Power 25 W Continuous Pink Noise Sensitivity : 86 dB SPL, 1W, 1m Directivity Factor (Q) : 4.8 dB Directivity Index (DI) : 6.8 dB Nominal Impedance : 8 ohms Crossover Frequency : 3.5 kHz LF Driver : 88 mm (3.5 in) Polypropylene cone w/ WeatherEdge HF Driver : 13 mm (.5 in) Titanium coated polycarbonate Enclosure Material : THIPS (High Impact Polystyrene) Overload Protection : Full-Range power limiting to protect network and transducers Terminations : Spring terminals, accepts banana plug Environmental : Conforms to Mil Spec 810 for humidity, salt spray, temperature & UV. IEC 529 IP-X4 splashproof rating Dimensions (H x W x D) : 193 x 140 x 111 mm (7.6 x 5.5 x 4.4 in) Net Weight (ea) : 1.8 kg (4 lb) Shipping Weight (pair) : 4.1 kg (9 lb) Included Accessories : Invisiball Assembly 4 mm x 80 mm hex key) Optional Accessories : MTC-23V: For vertical columnar orientation of up to 3 loudspeakersMTC-25/2 3H: For horizontal splaying of two speakers. Three brackets array up to six loudspeakers in a 360° array. Weather resistance is maximized by MTC-23CM: Ceiling-mount adapter. MTC-23SSG: Stainless Steel Grille for harsh environments. Available in silver, black (-BK) or white (-WH)MTC-PC2: Input panel cover protects input terminals in outdoor environments
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Output 3.5
Berlin, CT, USA
High Output 3.5" Two-Way Mid/High Frequency Loudspeaker
34928
High Output 3.5" Two-Way Mid/High Frequency Loudspeaker 34928
The Control® 23 is the most compact of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers making it a perfect choice for patios, foyers, retail or other applications where foreground/ background music and paging are required, with minimum aesthetic impact. Frequency Range : 85 Hz to 22 kHz (-10 dB) Power Capacity : 50 W Continuous Program Power 25 W Continuous Pink Noise Sensitivity : 86 dB SPL, 1W, 1m Directivity Factor (Q) : 4.8 dB Directivity Index (DI) : 6.8 dB Nominal Impedance : 8 ohms Crossover Frequency : 3.5 kHz LF Driver : 88 mm (3.5 in) Polypropylene cone w/ WeatherEdge HF Driver : 13 mm (.5 in) Titanium coated polycarbonate Enclosure Material : THIPS (High Impact Polystyrene) Overload Protection : Full-Range power limiting to protect network and transducers Terminations : Spring terminals, accepts banana plug Environmental : Conforms to Mil Spec 810 for humidity, salt spray, temperature & UV. IEC 529 IP-X4 splashproof rating Dimensions (H x W x D) : 193 x 140 x 111 mm (7.6 x 5.5 x 4.4 in) Net Weight (ea) : 1.8 kg (4 lb) Shipping Weight (pair) : 4.1 kg (9 lb) Included Accessories : Invisiball Assembly 4 mm x 80 mm hex key) Optional Accessories : MTC-23V: For vertical columnar orientation of up to 3 loudspeakersMTC-25/2 3H: For horizontal splaying of two speakers. Three brackets array up to six loudspeakers in a 360° array. Weather resistance is maximized by MTC-23CM: Ceiling-mount adapter. MTC-23SSG: Stainless Steel Grille for harsh environments. Available in silver, black (-BK) or white (-WH)MTC-PC2: Input panel cover protects input terminals in outdoor environments

The Control® 23 is the most compact of JBL Professional's Control Contractor Series indoor/outdoor loudspeakers making it a perfect choice for patios, foyers, retail or other applications where foreground/ background music and paging are required, with minimum aesthetic impact.
Frequency Range : 85 Hz to 22 kHz
(-10 dB)
Power Capacity : 50 W Continuous
Program Power
25 W Continuous
Pink Noise
Sensitivity : 86 dB SPL, 1W, 1m
Directivity Factor (Q) : 4.8 dB
Directivity Index (DI) : 6.8 dB
Nominal Impedance : 8 ohms
Crossover Frequency : 3.5 kHz
LF Driver : 88 mm (3.5 in) Polypropylene cone w/ WeatherEdge
HF Driver : 13 mm (.5 in) Titanium coated polycarbonate
Enclosure Material : THIPS (High Impact Polystyrene)
Overload Protection : Full-Range power limiting to protect network and transducers
Terminations : Spring terminals, accepts banana plug
Environmental : Conforms to Mil Spec 810 for humidity, salt spray, temperature & UV. IEC 529 IP-X4 splashproof rating
Dimensions (H x W x D) : 193 x 140 x 111 mm
(7.6 x 5.5 x 4.4 in)
Net Weight (ea) : 1.8 kg (4 lb)
Shipping Weight (pair) : 4.1 kg (9 lb)
Included Accessories : Invisiball Assembly 4 mm x 80 mm hex key)
Optional Accessories : MTC-23V: For vertical columnar orientation of up to 3 loudspeakersMTC-25/23H: For horizontal splaying of two speakers. Three brackets array up to six loudspeakers in a 360° array. Weather resistance is maximized by MTC-23CM: Ceiling-mount adapter. MTC-23SSG: Stainless Steel Grille for harsh environments. Available in silver, black (-BK) or white (-WH)MTC-PC2: Input panel cover protects input terminals in outdoor environments

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 34928
Product Name High Output 3.5" Two-Way Mid/High Frequency Loudspeaker
Size 3.50 inch (89 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Miniature Speakers - 102758 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 107 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
Speakers - 2603-CS22-02P100-05-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details