TMP Pro Distribution 15" High Power Subwoofer for PS15-R2 Loudspeakers 57046

Description
Extending the usable range of the PS15-R2 Loudspeaker to 35Hz, the RS15 is the first offering of NEXO's patent pending RAY SUB Technology. The RAY SUB Technology is based on optimizing positioning and phase relationships of radiating surfaces in vented enclosures, permitting acoustic distance from rear to front sections to always increase as frequency decreases; consequently rear and front sections sum up efficiently over the entire subwoofer bandwidth, allowing for an average of 5db gain from the rear section in the forward direction and cancelling in the rear direction. Utilized in a stand alone format, RAY SUB Technology, allows the same cabinet to be configured for any polar pattern, omni-directional as a standard direct radiating subwoofer when speakers are facing the audience, or highly directional when a speaker cabinet is rotated sideways or upwards. With arrays, RAY SUB subwoofers can be set back to back, front to front, alternate, in vertical columns, and when column length is sufficient be beam-steered upwards or downwards. Comprised of a 15 inch transducer with a frequency response of 35Hz - 200Hz in omni or 35Hz- 150Hz in directional mode and a sensitivity of 105db SPL, the RS15 presents an unchallenged versatility for installations and touring requirements. Digital processing for the RS15 is provided either by NEXO's NX242 or NXAMP Powered TDcontrollers to ensure linear and reliable operation. May also be used in Omni Mode with the GEOS12-TD. Freq Res (omni): 35Hz -200Hz +- 3dB Freq Res (directional): 35Hz -150Hz +- 3dB Peak SPL (omni): 136-139dB Peak SPL (directional): 133-136dB Disp: Set-up dependent (2 channels of the NX242-ES4 or NXAMP are required to process directional set-ups) Sensitivity (omni): 105dB SPL Nominal Sensitivity (directional): 103dB SPL Nominal LF: 2 x 15" long excursion neodymium 8 ohm drivers Nominal Impedance: 2 x 8 ohms Dimensions/Shape (HxWxD): 17 7/8" x 42 3/8" x 22 ¼", Rectangular Weight: 115 lbs.
Description
Extending the usable range of the PS15-R2 Loudspeaker to 35Hz, the RS15 is the first offering of NEXO's patent pending RAY SUB Technology. The RAY SUB Technology is based on optimizing positioning and phase relationships of radiating surfaces in vented enclosures, permitting acoustic distance from rear to front sections to always increase as frequency decreases; consequently rear and front sections sum up efficiently over the entire subwoofer bandwidth, allowing for an average of 5db gain from the rear section in the forward direction and cancelling in the rear direction. Utilized in a stand alone format, RAY SUB Technology, allows the same cabinet to be configured for any polar pattern, omni-directional as a standard direct radiating subwoofer when speakers are facing the audience, or highly directional when a speaker cabinet is rotated sideways or upwards. With arrays, RAY SUB subwoofers can be set back to back, front to front, alternate, in vertical columns, and when column length is sufficient be beam-steered upwards or downwards. Comprised of a 15 inch transducer with a frequency response of 35Hz - 200Hz in omni or 35Hz- 150Hz in directional mode and a sensitivity of 105db SPL, the RS15 presents an unchallenged versatility for installations and touring requirements. Digital processing for the RS15 is provided either by NEXO's NX242 or NXAMP Powered TDcontrollers to ensure linear and reliable operation. May also be used in Omni Mode with the GEOS12-TD. Freq Res (omni): 35Hz -200Hz +- 3dB Freq Res (directional): 35Hz -150Hz +- 3dB Peak SPL (omni): 136-139dB Peak SPL (directional): 133-136dB Disp: Set-up dependent (2 channels of the NX242-ES4 or NXAMP are required to process directional set-ups) Sensitivity (omni): 105dB SPL Nominal Sensitivity (directional): 103dB SPL Nominal LF: 2 x 15" long excursion neodymium 8 ohm drivers Nominal Impedance: 2 x 8 ohms Dimensions/Shape (HxWxD): 17 7/8" x 42 3/8" x 22 ¼", Rectangular Weight: 115 lbs.

Suppliers

Company
Product
Description
Supplier Links
15
Berlin, CT, USA
15" High Power Subwoofer for PS15-R2 Loudspeakers
57046
15" High Power Subwoofer for PS15-R2 Loudspeakers 57046
Extending the usable range of the PS15-R2 Loudspeaker to 35Hz, the RS15 is the first offering of NEXO's patent pending RAY SUB Technology. The RAY SUB Technology is based on optimizing positioning and phase relationships of radiating surfaces in vented enclosures, permitting acoustic distance from rear to front sections to always increase as frequency decreases; consequently rear and front sections sum up efficiently over the entire subwoofer bandwidth, allowing for an average of 5db gain from the rear section in the forward direction and cancelling in the rear direction. Utilized in a stand alone format, RAY SUB Technology, allows the same cabinet to be configured for any polar pattern, omni-directional as a standard direct radiating subwoofer when speakers are facing the audience, or highly directional when a speaker cabinet is rotated sideways or upwards. With arrays, RAY SUB subwoofers can be set back to back, front to front, alternate, in vertical columns, and when column length is sufficient be beam-steered upwards or downwards. Comprised of a 15 inch transducer with a frequency response of 35Hz - 200Hz in omni or 35Hz- 150Hz in directional mode and a sensitivity of 105db SPL, the RS15 presents an unchallenged versatility for installations and touring requirements. Digital processing for the RS15 is provided either by NEXO's NX242 or NXAMP Powered TDcontrollers to ensure linear and reliable operation. May also be used in Omni Mode with the GEOS12-TD. Freq Res (omni): 35Hz -200Hz +- 3dB Freq Res (directional): 35Hz -150Hz +- 3dB Peak SPL (omni): 136-139dB Peak SPL (directional): 133-136dB Disp: Set-up dependent (2 channels of the NX242-ES4 or NXAMP are required to process directional set-ups) Sensitivity (omni): 105dB SPL Nominal Sensitivity (directional): 103dB SPL Nominal LF: 2 x 15" long excursion neodymium 8 ohm drivers Nominal Impedance: 2 x 8 ohms Dimensions/Shape (HxWxD): 17 7/8" x 42 3/8" x 22 ¼", Rectangular Weight: 115 lbs.

Extending the usable range of the PS15-R2 Loudspeaker to 35Hz, the RS15 is the first offering of NEXO's patent pending RAY SUB Technology. The RAY SUB Technology is based on optimizing positioning and phase relationships of radiating surfaces in vented enclosures, permitting acoustic distance from rear to front sections to always increase as frequency decreases; consequently rear and front sections sum up efficiently over the entire subwoofer bandwidth, allowing for an average of 5db gain from the rear section in the forward direction and cancelling in the rear direction.
Utilized in a stand alone format, RAY SUB Technology, allows the same cabinet to be configured for any polar pattern, omni-directional as a standard direct radiating subwoofer when speakers are facing the audience, or highly directional when a speaker cabinet is rotated sideways or upwards. With arrays, RAY SUB subwoofers can be set back to back, front to front, alternate, in vertical columns, and when column length is sufficient be beam-steered upwards or downwards. Comprised of a 15 inch transducer with a frequency response of 35Hz - 200Hz in omni or 35Hz- 150Hz in directional mode and a sensitivity of 105db SPL, the RS15 presents an unchallenged versatility for installations and touring requirements.
Digital processing for the RS15 is provided either by NEXO's NX242 or NXAMP Powered TDcontrollers to ensure linear and reliable operation. May also be used in Omni Mode with the GEOS12-TD.
Freq Res (omni): 35Hz -200Hz +- 3dB
Freq Res (directional): 35Hz -150Hz +- 3dB
Peak SPL (omni): 136-139dB
Peak SPL (directional): 133-136dB
Disp: Set-up dependent (2 channels of the NX242-ES4 or NXAMP are required to process directional set-ups)
Sensitivity (omni): 105dB SPL Nominal
Sensitivity (directional): 103dB SPL Nominal
LF: 2 x 15" long excursion neodymium 8 ohm drivers
Nominal Impedance: 2 x 8 ohms
Dimensions/Shape (HxWxD): 17 7/8" x 42 3/8" x 22 ¼", Rectangular
Weight: 115 lbs.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 57046
Product Name 15" High Power Subwoofer for PS15-R2 Loudspeakers
Nominal Power 1400 watts
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7716991 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Traditional AVAS Module - KEPO-0041A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
View Details