Bose Corporation FreeSpace DS Series 2.25" Surface-Mount Speaker (Black) FreeSpace DS 16SE

Description
FreeSpace® 16SE loudspeaker Entry-level, full-range, surface-mount loudspeakers designed for background music and speech reproduction in a wide range of installed applications. Broad 170° x 160° coverage pattern and frequency range down to 80 Hz. The DS 16SE is for indoor and outdoor applications. Frequency Response (+/-3 dB) 95 Hz - 17 kHz Frequency Range (-10 dB) 80 Hz - 19 kHz Nominal Dispersion 170° H x 160° V Long Term Power Handling 16 W (64 W peak) Sensitivity (SPL / 1 W @ 1 m) 84 dB SPL Maximum SPL @ 1 m 96 dB SPL (102 dB SPL peak) Nominal Impedance 8 (transformer bypassed)
Description
FreeSpace® 16SE loudspeaker Entry-level, full-range, surface-mount loudspeakers designed for background music and speech reproduction in a wide range of installed applications. Broad 170° x 160° coverage pattern and frequency range down to 80 Hz. The DS 16SE is for indoor and outdoor applications. Frequency Response (+/-3 dB) 95 Hz - 17 kHz Frequency Range (-10 dB) 80 Hz - 19 kHz Nominal Dispersion 170° H x 160° V Long Term Power Handling 16 W (64 W peak) Sensitivity (SPL / 1 W @ 1 m) 84 dB SPL Maximum SPL @ 1 m 96 dB SPL (102 dB SPL peak) Nominal Impedance 8 (transformer bypassed)

Suppliers

Company
Product
Description
Supplier Links
FreeSpace DS Series 2.25
Berlin, CT, USA
FreeSpace DS Series 2.25" Surface-Mount Speaker (Black)
50159
FreeSpace DS Series 2.25" Surface-Mount Speaker (Black) 50159
FreeSpace® 16SE loudspeaker Entry-level, full-range, surface-mount loudspeakers designed for background music and speech reproduction in a wide range of installed applications. Broad 170° x 160° coverage pattern and frequency range down to 80 Hz. The DS 16SE is for indoor and outdoor applications. Frequency Response (+/-3 dB) 95 Hz - 17 kHz Frequency Range (-10 dB) 80 Hz - 19 kHz Nominal Dispersion 170° H x 160° V Long Term Power Handling 16 W (64 W peak) Sensitivity (SPL / 1 W @ 1 m) 84 dB SPL Maximum SPL @ 1 m 96 dB SPL (102 dB SPL peak) Nominal Impedance 8 (transformer bypassed)

FreeSpace® 16SE
loudspeaker
Entry-level, full-range, surface-mount loudspeakers designed for background music and speech reproduction in a wide range of installed applications. Broad 170° x 160° coverage pattern and frequency range down to 80 Hz.
The DS 16SE is for indoor and outdoor applications.
Frequency Response (+/-3 dB)
95 Hz - 17 kHz
Frequency Range (-10 dB)
80 Hz - 19 kHz
Nominal Dispersion
170° H x 160° V
Long Term Power Handling
16 W (64 W peak)
Sensitivity (SPL / 1 W @ 1 m)
84 dB SPL
Maximum SPL @ 1 m
96 dB SPL (102 dB SPL peak)
Nominal Impedance
8 (transformer bypassed)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 50159
Product Name FreeSpace DS Series 2.25" Surface-Mount Speaker (Black)
Size 2.25 inch (57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526803 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.74 inch (222 mm)
View Details
LP4 StreamLine Low Profile Mini Sounders - LP4-09-028 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 to 110 dB
Size 3.00 inch (76 mm)
Weight 280.00 g (9.88 oz)
View Details
Speakers - PSR-40F08S02-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 86 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details
4 suppliers
Dashboard - KP3642ST1R50F400 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details