TMP Pro Distribution Opera Digital Series 15" Active Speaker 79831

Description
The best-selling OPERA model now comes with 100 watts more power for even greater dynamic range. That makes it the model of choice for applications demanding punchy low end without an added subwoofer. Speaker Type: 2-Way Active Speaker Frequency Response [-10dB]: 49 - 20.000 Hz Frequency Response [+/- 3dB]: 58 - 19.000 Hz Max SPL: 129 dB HF: 1 " Voice Coil HF: 1.4 " Type HF: Compression driver Directivity: 80/65 x 60 ° Horn: Asymmetrical CD Horn LF: 15 " Voice Coil LF: 2 " HF Amp: 100 W/RMS LF Amp: 300 W/RMS Signal Input: 1x XLR, 1x 6.3mm phone jack Microphone Input: Yes Weight: 14.5 kg (31.97 lbs)
Description
The best-selling OPERA model now comes with 100 watts more power for even greater dynamic range. That makes it the model of choice for applications demanding punchy low end without an added subwoofer. Speaker Type: 2-Way Active Speaker Frequency Response [-10dB]: 49 - 20.000 Hz Frequency Response [+/- 3dB]: 58 - 19.000 Hz Max SPL: 129 dB HF: 1 " Voice Coil HF: 1.4 " Type HF: Compression driver Directivity: 80/65 x 60 ° Horn: Asymmetrical CD Horn LF: 15 " Voice Coil LF: 2 " HF Amp: 100 W/RMS LF Amp: 300 W/RMS Signal Input: 1x XLR, 1x 6.3mm phone jack Microphone Input: Yes Weight: 14.5 kg (31.97 lbs)

Suppliers

Company
Product
Description
Supplier Links
Opera Digital Series 15
Berlin, CT, USA
Opera Digital Series 15" Active Speaker
79831
Opera Digital Series 15" Active Speaker 79831
The best-selling OPERA model now comes with 100 watts more power for even greater dynamic range. That makes it the model of choice for applications demanding punchy low end without an added subwoofer. Speaker Type: 2-Way Active Speaker Frequency Response [-10dB]: 49 - 20.000 Hz Frequency Response [+/- 3dB]: 58 - 19.000 Hz Max SPL: 129 dB HF: 1 " Voice Coil HF: 1.4 " Type HF: Compression driver Directivity: 80/65 x 60 ° Horn: Asymmetrical CD Horn LF: 15 " Voice Coil LF: 2 " HF Amp: 100 W/RMS LF Amp: 300 W/RMS Signal Input: 1x XLR, 1x 6.3mm phone jack Microphone Input: Yes Weight: 14.5 kg (31.97 lbs)

The best-selling OPERA model now comes with 100 watts more power for even greater dynamic range. That makes it the model of choice for applications demanding punchy low end without an added subwoofer.
Speaker Type: 2-Way Active Speaker
Frequency Response [-10dB]: 49 - 20.000 Hz
Frequency Response [+/- 3dB]: 58 - 19.000 Hz
Max SPL: 129 dB
HF: 1 "
Voice Coil HF: 1.4 "
Type HF: Compression driver
Directivity: 80/65 x 60 °
Horn: Asymmetrical CD Horn
LF: 15 "
Voice Coil LF: 2 "
HF Amp: 100 W/RMS
LF Amp: 300 W/RMS
Signal Input: 1x XLR, 1x 6.3mm phone jack
Microphone Input: Yes
Weight: 14.5 kg (31.97 lbs)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 79831
Product Name Opera Digital Series 15" Active Speaker
SPL 129 dB
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 102762 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 103 dB
Nominal Power 3 watts
Impedance 4 ohms
View Details
NE Subwoofer, 12
Specs
Nominal Power 150 watts
Sensitivity 88.6 dB
Resonance Frequency 20 Hz
View Details