Bose Corporation FreeSpace DS Series 2.25" Surface-Mount Speaker (Black, Indoor Only) FreeSpace DS 16S

Description
FreeSpace® DS 16S loudspeaker Entry-level, full-range, surface-mount loudspeakers designed for background music and speech reproduction in a wide range of installed applications. Broad 170° x 160° coverage pattern and frequency range down to 80 Hz. The DS 16S is for indoor applications only. Frequency Response (+/-3 dB) 95 Hz - 17 kHz Frequency Range (-10 dB) 80 Hz - 19 kHz Nominal Dispersion 170° H x 160° V Long Term Power Handling 16 W (64 W peak) Sensitivity (SPL / 1 W @ 1 m) 84 dB SPL Maximum SPL @ 1 m 96 dB SPL (102 dB SPL peak) Nominal Impedance 8 (transformer bypassed)
Description
FreeSpace® DS 16S loudspeaker Entry-level, full-range, surface-mount loudspeakers designed for background music and speech reproduction in a wide range of installed applications. Broad 170° x 160° coverage pattern and frequency range down to 80 Hz. The DS 16S is for indoor applications only. Frequency Response (+/-3 dB) 95 Hz - 17 kHz Frequency Range (-10 dB) 80 Hz - 19 kHz Nominal Dispersion 170° H x 160° V Long Term Power Handling 16 W (64 W peak) Sensitivity (SPL / 1 W @ 1 m) 84 dB SPL Maximum SPL @ 1 m 96 dB SPL (102 dB SPL peak) Nominal Impedance 8 (transformer bypassed)

Suppliers

Company
Product
Description
Supplier Links
FreeSpace DS Series 2.25
Berlin, CT, USA
FreeSpace DS Series 2.25" Surface-Mount Speaker (Black, Indoor Only)
70726
FreeSpace DS Series 2.25" Surface-Mount Speaker (Black, Indoor Only) 70726
FreeSpace® DS 16S loudspeaker Entry-level, full-range, surface-mount loudspeakers designed for background music and speech reproduction in a wide range of installed applications. Broad 170° x 160° coverage pattern and frequency range down to 80 Hz. The DS 16S is for indoor applications only. Frequency Response (+/-3 dB) 95 Hz - 17 kHz Frequency Range (-10 dB) 80 Hz - 19 kHz Nominal Dispersion 170° H x 160° V Long Term Power Handling 16 W (64 W peak) Sensitivity (SPL / 1 W @ 1 m) 84 dB SPL Maximum SPL @ 1 m 96 dB SPL (102 dB SPL peak) Nominal Impedance 8 (transformer bypassed)

FreeSpace® DS 16S
loudspeaker
Entry-level, full-range, surface-mount loudspeakers designed for background music and speech reproduction in a wide range of installed applications. Broad 170° x 160° coverage pattern and frequency range down to 80 Hz.
The DS 16S is for indoor applications only.
Frequency Response (+/-3 dB)
95 Hz - 17 kHz
Frequency Range (-10 dB)
80 Hz - 19 kHz
Nominal Dispersion
170° H x 160° V
Long Term Power Handling
16 W (64 W peak)
Sensitivity (SPL / 1 W @ 1 m)
84 dB SPL
Maximum SPL @ 1 m
96 dB SPL (102 dB SPL peak)
Nominal Impedance
8 (transformer bypassed)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 70726
Product Name FreeSpace DS Series 2.25" Surface-Mount Speaker (Black, Indoor Only)
Size 2.25 inch (57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-25B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Miniature Speakers - 1976418 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
Speaker - FBS57A - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 91 dB
Nominal Power 0.5000 watts
Maximum Power 1 watts
View Details