TMP Pro Distribution Opera Digital Series 12" High-Power Active Speaker 79828

Description
Equipped with 600 W/RMS, a high-quality neodymium woofer for tight, articulate bass response, and a top-notch neodymium driver with a 1.4" titanium cone, the OPERA 602D taps a new dimension in compact yet affordable active speakers. Speaker Type: 2-Way Active Speaker Frequency Response [-10dB]: 58 - 20.000 Hz Frequency Response [+/- 3dB]: 68 - 19.000 Hz Max SPL: 129 dB HF: 1 " Voice Coil HF: 1.75 " Type HF: Neodymium compression driver, Titanium voice coil Directivity: 80/65 x 60 ° Horn: Asymmetrical CD Horn LF: 12 " Voice Coil LF: 3 " HF Amp: 200 W/RMS LF Amp: 400 W/RMS Signal Input: 1x XLR, 1x 6.3mm phone jack Microphone Input: Yes Weight: 12.4 kg (27.34 lbs)
Description
Equipped with 600 W/RMS, a high-quality neodymium woofer for tight, articulate bass response, and a top-notch neodymium driver with a 1.4" titanium cone, the OPERA 602D taps a new dimension in compact yet affordable active speakers. Speaker Type: 2-Way Active Speaker Frequency Response [-10dB]: 58 - 20.000 Hz Frequency Response [+/- 3dB]: 68 - 19.000 Hz Max SPL: 129 dB HF: 1 " Voice Coil HF: 1.75 " Type HF: Neodymium compression driver, Titanium voice coil Directivity: 80/65 x 60 ° Horn: Asymmetrical CD Horn LF: 12 " Voice Coil LF: 3 " HF Amp: 200 W/RMS LF Amp: 400 W/RMS Signal Input: 1x XLR, 1x 6.3mm phone jack Microphone Input: Yes Weight: 12.4 kg (27.34 lbs)

Suppliers

Company
Product
Description
Supplier Links
Opera Digital Series 12
Berlin, CT, USA
Opera Digital Series 12" High-Power Active Speaker
79828
Opera Digital Series 12" High-Power Active Speaker 79828
Equipped with 600 W/RMS, a high-quality neodymium woofer for tight, articulate bass response, and a top-notch neodymium driver with a 1.4" titanium cone, the OPERA 602D taps a new dimension in compact yet affordable active speakers. Speaker Type: 2-Way Active Speaker Frequency Response [-10dB]: 58 - 20.000 Hz Frequency Response [+/- 3dB]: 68 - 19.000 Hz Max SPL: 129 dB HF: 1 " Voice Coil HF: 1.75 " Type HF: Neodymium compression driver, Titanium voice coil Directivity: 80/65 x 60 ° Horn: Asymmetrical CD Horn LF: 12 " Voice Coil LF: 3 " HF Amp: 200 W/RMS LF Amp: 400 W/RMS Signal Input: 1x XLR, 1x 6.3mm phone jack Microphone Input: Yes Weight: 12.4 kg (27.34 lbs)

Equipped with 600 W/RMS, a high-quality neodymium woofer for tight, articulate bass response, and a top-notch neodymium driver with a 1.4" titanium cone, the OPERA 602D taps a new dimension in compact yet affordable active speakers.
Speaker Type: 2-Way Active Speaker
Frequency Response [-10dB]: 58 - 20.000 Hz
Frequency Response [+/- 3dB]: 68 - 19.000 Hz
Max SPL: 129 dB
HF: 1 "
Voice Coil HF: 1.75 "
Type HF: Neodymium compression driver, Titanium voice coil
Directivity: 80/65 x 60 °
Horn: Asymmetrical CD Horn
LF: 12 "
Voice Coil LF: 3 "
HF Amp: 200 W/RMS
LF Amp: 400 W/RMS
Signal Input: 1x XLR, 1x 6.3mm phone jack
Microphone Input: Yes
Weight: 12.4 kg (27.34 lbs)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 79828
Product Name Opera Digital Series 12" High-Power Active Speaker
SPL 129 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526897 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
CM Series Speakers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 150 ohms
Sensitivity 103 dB
Size 0.33 inch (8 mm)
View Details