TMP Pro Distribution 12" Dome Tweeter Coaxial Speaker with Transformer 38993

Description
Atlas Sound Model C12BT60 is a professional quality coaxial loudspeaker for use where full range music and voice reproduction are desired. Model C12BT60 combines a 12" diameter low frequency reproducer and a 1" diameter high frequency, post-mounted reproducer. The unit features a curvelinear, treated paper cone for lower harmonic distortion and a built-in crossover network for determining proper frequency selection between the two reproducers. The competitively priced unit assures smooth frequency response in a high power handling mode. For best results, enclosures with a volume of 2 cu. ft. or greater (including Atlas Sound Models Q4412 or Q4612) are recommended. A factory installed 60 watt line transformer is included with the package, however, the transformer can be easily bypassed for 8 ohm applications. Depth: 40 3/16" (10.63625 cm) Diameter: 12 7/8" (32.7025 cm) Shipping Weight: 5.00 lbs (2.27 kgs) Frequency Response: 33Hz to 21kHz (±2dB) Power Taps: 7.5, 15, 30, 60 Speaker Type: Full Range Coaxial Dispersion: 90° Sensitivity: 95dB (at 1W / 1M)
Datasheet
Description
Atlas Sound Model C12BT60 is a professional quality coaxial loudspeaker for use where full range music and voice reproduction are desired. Model C12BT60 combines a 12" diameter low frequency reproducer and a 1" diameter high frequency, post-mounted reproducer. The unit features a curvelinear, treated paper cone for lower harmonic distortion and a built-in crossover network for determining proper frequency selection between the two reproducers. The competitively priced unit assures smooth frequency response in a high power handling mode. For best results, enclosures with a volume of 2 cu. ft. or greater (including Atlas Sound Models Q4412 or Q4612) are recommended. A factory installed 60 watt line transformer is included with the package, however, the transformer can be easily bypassed for 8 ohm applications. Depth: 40 3/16" (10.63625 cm) Diameter: 12 7/8" (32.7025 cm) Shipping Weight: 5.00 lbs (2.27 kgs) Frequency Response: 33Hz to 21kHz (±2dB) Power Taps: 7.5, 15, 30, 60 Speaker Type: Full Range Coaxial Dispersion: 90° Sensitivity: 95dB (at 1W / 1M)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12
Berlin, CT, USA
12" Dome Tweeter Coaxial Speaker with Transformer
38993
12" Dome Tweeter Coaxial Speaker with Transformer 38993
Atlas Sound Model C12BT60 is a professional quality coaxial loudspeaker for use where full range music and voice reproduction are desired. Model C12BT60 combines a 12" diameter low frequency reproducer and a 1" diameter high frequency, post-mounted reproducer. The unit features a curvelinear, treated paper cone for lower harmonic distortion and a built-in crossover network for determining proper frequency selection between the two reproducers. The competitively priced unit assures smooth frequency response in a high power handling mode. For best results, enclosures with a volume of 2 cu. ft. or greater (including Atlas Sound Models Q4412 or Q4612) are recommended. A factory installed 60 watt line transformer is included with the package, however, the transformer can be easily bypassed for 8 ohm applications. Depth: 40 3/16" (10.63625 cm) Diameter: 12 7/8" (32.7025 cm) Shipping Weight: 5.00 lbs (2.27 kgs) Frequency Response: 33Hz to 21kHz (±2dB) Power Taps: 7.5, 15, 30, 60 Speaker Type: Full Range Coaxial Dispersion: 90° Sensitivity: 95dB (at 1W / 1M)

Atlas Sound Model C12BT60 is a professional quality coaxial loudspeaker for use where full range music and voice reproduction are desired. Model C12BT60 combines a 12" diameter low frequency reproducer and a 1" diameter high frequency, post-mounted reproducer. The unit features a curvelinear, treated paper cone for lower harmonic distortion and a built-in crossover network for determining proper frequency selection between the two reproducers.
The competitively priced unit assures smooth frequency response in a high power handling mode. For best results, enclosures with a volume of 2 cu. ft. or greater (including Atlas Sound Models Q4412 or Q4612) are recommended.
A factory installed 60 watt line transformer is included with the package, however, the transformer can be easily bypassed for 8 ohm applications.
Depth: 40 3/16" (10.63625 cm)
Diameter: 12 7/8" (32.7025 cm)
Shipping Weight: 5.00 lbs (2.27 kgs)
Frequency Response: 33Hz to 21kHz (±2dB)
Power Taps: 7.5, 15, 30, 60
Speaker Type: Full Range Coaxial
Dispersion: 90°
Sensitivity: 95dB (at 1W / 1M)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 38993
Product Name 12" Dome Tweeter Coaxial Speaker with Transformer
Size 12.00 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526822 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Impedance 8 ohms
Size 6.30 inch (160 mm)
View Details
AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Speakers - PSR-40F08S02-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 86 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details
4 suppliers
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details