TMP Pro Distribution 8" 2-Way Coaxial Speaker with 60 Watt Transformer 48699

Description
Model 8CXT60 is a 150 watt loudspeaker that combines an 8" diameter, low frequency transducer and a 1" exit, true compression driver. The unit features a curvilinear, polypropylene cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition between the two reproducers. Model 8CXT60 operates within a frequency response range of 48 Hz to 18 kHz (±10dB) with a sensitivity of 92dB and a dispersion angle of 90°. Model 8CXT60 includes a factory installed, high efficiency, 60W, 70.7/100V step down line transformer. Power taps are provided at 7.5, 15, 30 and 60 Watts (@70.7V). Depth: 8 1/4" (20.955 cm) Diameter: 8" (20.32 cm) Shipping Weight: 13.25 lbs (6.01 kgs) Frequency Response: 33 Hz to 21 kHz (±2dB) Power Taps: 7.5, 15, 30, 60 Speaker Type: Compression Driver Coaxial Sensitivity: 92dB (at 1W / 1M)
Datasheet
Description
Model 8CXT60 is a 150 watt loudspeaker that combines an 8" diameter, low frequency transducer and a 1" exit, true compression driver. The unit features a curvilinear, polypropylene cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition between the two reproducers. Model 8CXT60 operates within a frequency response range of 48 Hz to 18 kHz (±10dB) with a sensitivity of 92dB and a dispersion angle of 90°. Model 8CXT60 includes a factory installed, high efficiency, 60W, 70.7/100V step down line transformer. Power taps are provided at 7.5, 15, 30 and 60 Watts (@70.7V). Depth: 8 1/4" (20.955 cm) Diameter: 8" (20.32 cm) Shipping Weight: 13.25 lbs (6.01 kgs) Frequency Response: 33 Hz to 21 kHz (±2dB) Power Taps: 7.5, 15, 30, 60 Speaker Type: Compression Driver Coaxial Sensitivity: 92dB (at 1W / 1M)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" 2-Way Coaxial Speaker with 60 Watt Transformer
48699
8" 2-Way Coaxial Speaker with 60 Watt Transformer 48699
Model 8CXT60 is a 150 watt loudspeaker that combines an 8" diameter, low frequency transducer and a 1" exit, true compression driver. The unit features a curvilinear, polypropylene cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition between the two reproducers. Model 8CXT60 operates within a frequency response range of 48 Hz to 18 kHz (±10dB) with a sensitivity of 92dB and a dispersion angle of 90°. Model 8CXT60 includes a factory installed, high efficiency, 60W, 70.7/100V step down line transformer. Power taps are provided at 7.5, 15, 30 and 60 Watts (@70.7V). Depth: 8 1/4" (20.955 cm) Diameter: 8" (20.32 cm) Shipping Weight: 13.25 lbs (6.01 kgs) Frequency Response: 33 Hz to 21 kHz (±2dB) Power Taps: 7.5, 15, 30, 60 Speaker Type: Compression Driver Coaxial Sensitivity: 92dB (at 1W / 1M)

Model 8CXT60 is a 150 watt loudspeaker that combines an 8" diameter, low frequency transducer and a 1" exit, true compression driver.
The unit features a curvilinear, polypropylene cone for lower harmonic distortion, and a built-in crossover network for proper frequency transition between the two reproducers.
Model 8CXT60 operates within a frequency response range of 48 Hz to 18 kHz (±10dB) with a sensitivity of 92dB and a dispersion angle of 90°.
Model 8CXT60 includes a factory installed, high efficiency, 60W, 70.7/100V step down line transformer. Power taps are provided at 7.5, 15, 30 and 60 Watts (@70.7V).
Depth: 8 1/4" (20.955 cm)
Diameter: 8" (20.32 cm)
Shipping Weight: 13.25 lbs (6.01 kgs)
Frequency Response: 33 Hz to 21 kHz (±2dB)
Power Taps: 7.5, 15, 30, 60
Speaker Type: Compression Driver Coaxial
Sensitivity: 92dB (at 1W / 1M)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 48699
Product Name 8" 2-Way Coaxial Speaker with 60 Watt Transformer
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276741 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 458-1329-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Weight 952.38 g (33.60 oz)
View Details
2 suppliers
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details