JBL Professional High-Output 12" In-Ceiling Subwoofer Loudspeaker Control 312CS

Description
Control 312CS is an excellent addition to JBL Control 321, 322 and 328 loudspeaker systems, or any fullrange loudspeaker system that requires extended bass response. Frequency Range (±3 dB) : 34 Hz - 3.5 kHz Long-Term System Power Rating : 400 W (1000 W peak), 2 hrs 250 W (600 W peak), 100 hrs Sensitivity (2.83V@ 1m) : 93 dB measured half-space Frequency Response (-10 dB) : 30 Hz - 4.5 kHz Maximum SPL : 121 dB cont ave (124 dB peak) Nominal Impedance : 8 ohms
Datasheet
Description
Control 312CS is an excellent addition to JBL Control 321, 322 and 328 loudspeaker systems, or any fullrange loudspeaker system that requires extended bass response. Frequency Range (±3 dB) : 34 Hz - 3.5 kHz Long-Term System Power Rating : 400 W (1000 W peak), 2 hrs 250 W (600 W peak), 100 hrs Sensitivity (2.83V@ 1m) : 93 dB measured half-space Frequency Response (-10 dB) : 30 Hz - 4.5 kHz Maximum SPL : 121 dB cont ave (124 dB peak) Nominal Impedance : 8 ohms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Output 12
Berlin, CT, USA
High-Output 12" In-Ceiling Subwoofer Loudspeaker
48652
High-Output 12" In-Ceiling Subwoofer Loudspeaker 48652
Control 312CS is an excellent addition to JBL Control 321, 322 and 328 loudspeaker systems, or any fullrange loudspeaker system that requires extended bass response. Frequency Range (±3 dB) : 34 Hz - 3.5 kHz Long-Term System Power Rating : 400 W (1000 W peak), 2 hrs 250 W (600 W peak), 100 hrs Sensitivity (2.83V@ 1m) : 93 dB measured half-space Frequency Response (-10 dB) : 30 Hz - 4.5 kHz Maximum SPL : 121 dB cont ave (124 dB peak) Nominal Impedance : 8 ohms

Control 312CS is an excellent addition to JBL Control 321, 322 and 328 loudspeaker systems, or any fullrange loudspeaker system that requires extended bass response.
Frequency Range
(±3 dB) : 34 Hz - 3.5 kHz
Long-Term
System Power Rating : 400 W (1000 W peak), 2 hrs
250 W (600 W peak), 100 hrs
Sensitivity (2.83V@ 1m) : 93 dB measured half-space
Frequency Response
(-10 dB) : 30 Hz - 4.5 kHz
Maximum SPL : 121 dB cont ave (124 dB peak)
Nominal Impedance : 8 ohms

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 48652
Product Name High-Output 12" In-Ceiling Subwoofer Loudspeaker
Size 12.00 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-120-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speakers - 526933 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
Speakers - TC8FD00-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 125 Hz
View Details