Listen Technologies Corporation Ear Speaker LA-164

Description
One of Listen's most popular earpieces, the ear speaker fits easily over the ear. Its hard solid plastic is easy to clean, and its single ear clip design will not disturb the user's hair. As with other models, the cord itself acts as antenna for the receiver. The LA-164 provides strong volume output and can be used with hearing aids. Frequency Response: 20 Hz - 20 kHz Impedance: 32 ohm +/- 15% @ 1 kHz Rated Power Input: 50 mW Max Power Input: 100 mW Sensitivity: 115 dB +/- 4dB @ 1 kHz, 1 mW Connector: 3.5 mm Cord Length: 36 in. (92 cm) Weight: 4 oz. (113 g) Shipping Weight: 1 lbs. (454 g) Color: Dark Gray Compliance: RoHS
Datasheet
Description
One of Listen's most popular earpieces, the ear speaker fits easily over the ear. Its hard solid plastic is easy to clean, and its single ear clip design will not disturb the user's hair. As with other models, the cord itself acts as antenna for the receiver. The LA-164 provides strong volume output and can be used with hearing aids. Frequency Response: 20 Hz - 20 kHz Impedance: 32 ohm +/- 15% @ 1 kHz Rated Power Input: 50 mW Max Power Input: 100 mW Sensitivity: 115 dB +/- 4dB @ 1 kHz, 1 mW Connector: 3.5 mm Cord Length: 36 in. (92 cm) Weight: 4 oz. (113 g) Shipping Weight: 1 lbs. (454 g) Color: Dark Gray Compliance: RoHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ear Speaker - 19007 - TMP Pro Distribution
Berlin, CT, USA
Ear Speaker
19007
Ear Speaker 19007
One of Listen's most popular earpieces, the ear speaker fits easily over the ear. Its hard solid plastic is easy to clean, and its single ear clip design will not disturb the user's hair. As with other models, the cord itself acts as antenna for the receiver. The LA-164 provides strong volume output and can be used with hearing aids. Frequency Response: 20 Hz - 20 kHz Impedance: 32 ohm +/- 15% @ 1 kHz Rated Power Input: 50 mW Max Power Input: 100 mW Sensitivity: 115 dB +/- 4dB @ 1 kHz, 1 mW Connector: 3.5 mm Cord Length: 36 in. (92 cm) Weight: 4 oz. (113 g) Shipping Weight: 1 lbs. (454 g) Color: Dark Gray Compliance: RoHS

One of Listen's most popular earpieces, the ear speaker fits easily over the ear. Its hard solid plastic is easy to clean, and its single ear clip design will not disturb the user's hair. As with other models, the cord itself acts as antenna for the receiver. The LA-164 provides strong volume output and can be used with hearing aids.
Frequency Response: 20 Hz - 20 kHz
Impedance: 32 ohm +/- 15% @ 1 kHz
Rated Power Input: 50 mW
Max Power Input: 100 mW
Sensitivity: 115 dB +/- 4dB @ 1 kHz, 1 mW
Connector: 3.5 mm
Cord Length: 36 in. (92 cm)
Weight: 4 oz. (113 g)
Shipping Weight: 1 lbs. (454 g)
Color: Dark Gray
Compliance: RoHS

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 19007
Product Name Ear Speaker
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526792 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
Speakers - PLS-65N25AL03-04-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 119 Hz
View Details
W3v3 8-inch Subwoofer Driver (250 W, 8 Ω) - 8W3v3-8 - JL Audio, Inc.
Specs
Nominal Power 250 watts
Impedance 8 ohms
Size 8.00 inch (203 mm)
View Details