TMP Pro Distribution 8" Coaxial with High Performance Transformer Assembly 50509

Description
The GD87 is a high performance coaxial loudspeaker with performance specifications identical to the legendary Atlas Sound Model C803A This similarity in sonic quality insures that existing C803A systems may be expanded with the new GD87 without any noticeable sonic or performance differences. The high-quality, 16 watt Model GD87 utilizes a post mounted tweeter which adds strength to the assembly and provides an attractive appearance. This coaxial loudspeaker features a 45Hz-19kHz (nominal) frequency response and a broad, uniform dispersion pattern of 105° (2kHz octave band). The GD87 combines a full-size 8" (203mm) dia., low-frequency reproducer and a 3" (76mm) high-frequency reproducer. The two sections are coupled via a built-in crossover network. The woofer has a 10oz. (260g) ceramic magnet; the tweeter has a 2.35 oz. (67g) ceramic magnet. The unit has an average sensitivity of 96dB (1W/1M). The loudspeaker is matched with a high efficiency 8 watt 70.7V transformer with a maximum insertion loss of 0.6dB. This premium transformer is constructed of audio grade laminations and has a full range frequency response of +1dB from 50Hz to 15kHz. The primary taps are 1, 2, 4, and 8 watts. Depth: 2 7/8" (7.3025 cm) Diameter: 8 1/8" (20.6375 cm) Shipping Weight: 4.33 lbs (1.96 kgs) Frequency Response: 55Hz-15kHz (±7dB) Power Taps: 1, 2, 4, 8 Speaker Type: Treated Paper Dispersion: 105° (2kHz Octave Band, -6dB Points) Sensitivity: 96dB Average UL Listed/Standard: 1480, 2043
Datasheet
Description
The GD87 is a high performance coaxial loudspeaker with performance specifications identical to the legendary Atlas Sound Model C803A This similarity in sonic quality insures that existing C803A systems may be expanded with the new GD87 without any noticeable sonic or performance differences. The high-quality, 16 watt Model GD87 utilizes a post mounted tweeter which adds strength to the assembly and provides an attractive appearance. This coaxial loudspeaker features a 45Hz-19kHz (nominal) frequency response and a broad, uniform dispersion pattern of 105° (2kHz octave band). The GD87 combines a full-size 8" (203mm) dia., low-frequency reproducer and a 3" (76mm) high-frequency reproducer. The two sections are coupled via a built-in crossover network. The woofer has a 10oz. (260g) ceramic magnet; the tweeter has a 2.35 oz. (67g) ceramic magnet. The unit has an average sensitivity of 96dB (1W/1M). The loudspeaker is matched with a high efficiency 8 watt 70.7V transformer with a maximum insertion loss of 0.6dB. This premium transformer is constructed of audio grade laminations and has a full range frequency response of +1dB from 50Hz to 15kHz. The primary taps are 1, 2, 4, and 8 watts. Depth: 2 7/8" (7.3025 cm) Diameter: 8 1/8" (20.6375 cm) Shipping Weight: 4.33 lbs (1.96 kgs) Frequency Response: 55Hz-15kHz (±7dB) Power Taps: 1, 2, 4, 8 Speaker Type: Treated Paper Dispersion: 105° (2kHz Octave Band, -6dB Points) Sensitivity: 96dB Average UL Listed/Standard: 1480, 2043
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" Coaxial with High Performance Transformer Assembly
50509
8" Coaxial with High Performance Transformer Assembly 50509
The GD87 is a high performance coaxial loudspeaker with performance specifications identical to the legendary Atlas Sound Model C803A This similarity in sonic quality insures that existing C803A systems may be expanded with the new GD87 without any noticeable sonic or performance differences. The high-quality, 16 watt Model GD87 utilizes a post mounted tweeter which adds strength to the assembly and provides an attractive appearance. This coaxial loudspeaker features a 45Hz-19kHz (nominal) frequency response and a broad, uniform dispersion pattern of 105° (2kHz octave band). The GD87 combines a full-size 8" (203mm) dia., low-frequency reproducer and a 3" (76mm) high-frequency reproducer. The two sections are coupled via a built-in crossover network. The woofer has a 10oz. (260g) ceramic magnet; the tweeter has a 2.35 oz. (67g) ceramic magnet. The unit has an average sensitivity of 96dB (1W/1M). The loudspeaker is matched with a high efficiency 8 watt 70.7V transformer with a maximum insertion loss of 0.6dB. This premium transformer is constructed of audio grade laminations and has a full range frequency response of +1dB from 50Hz to 15kHz. The primary taps are 1, 2, 4, and 8 watts. Depth: 2 7/8" (7.3025 cm) Diameter: 8 1/8" (20.6375 cm) Shipping Weight: 4.33 lbs (1.96 kgs) Frequency Response: 55Hz-15kHz (±7dB) Power Taps: 1, 2, 4, 8 Speaker Type: Treated Paper Dispersion: 105° (2kHz Octave Band, -6dB Points) Sensitivity: 96dB Average UL Listed/Standard: 1480, 2043

The GD87 is a high performance coaxial loudspeaker with performance specifications identical to the legendary Atlas Sound Model C803A
This similarity in sonic quality insures that existing C803A systems may be expanded with the new GD87 without any noticeable sonic or performance differences.
The high-quality, 16 watt Model GD87 utilizes a post mounted tweeter which adds strength to the assembly and provides an attractive appearance. This coaxial loudspeaker features a 45Hz-19kHz (nominal) frequency response and a broad, uniform dispersion pattern of 105° (2kHz octave band). The GD87 combines a full-size 8" (203mm) dia., low-frequency reproducer and a 3" (76mm) high-frequency reproducer. The two sections are coupled via a built-in crossover network. The woofer has a 10oz. (260g) ceramic magnet; the tweeter has a 2.35 oz. (67g) ceramic magnet. The unit has an average sensitivity of 96dB (1W/1M).
The loudspeaker is matched with a high efficiency 8 watt 70.7V transformer with a maximum insertion loss of 0.6dB. This premium transformer is constructed of audio grade laminations and has a full range frequency response of +1dB from 50Hz to 15kHz. The primary taps are 1, 2, 4, and 8 watts.
Depth: 2 7/8" (7.3025 cm)
Diameter: 8 1/8" (20.6375 cm)
Shipping Weight: 4.33 lbs (1.96 kgs)
Frequency Response: 55Hz-15kHz (±7dB)
Power Taps: 1, 2, 4, 8
Speaker Type: Treated Paper
Dispersion: 105° (2kHz Octave Band, -6dB Points)
Sensitivity: 96dB Average
UL Listed/Standard: 1480, 2043

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 50509
Product Name 8" Coaxial with High Performance Transformer Assembly
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speakers - 526893 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
Speakers - 2603-CAC24-01W100-05-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details