TMP Pro Distribution DVA Series 15" Active Subwoofer (White) 80147

Description
A remarkably compact 15" subwoofer in a band-pass design, the DVA S09 delivers true, tight, and punchy bass response. Courtesy of its integrated M20 pole mount and an optional SRK-09 rigging hardware retrofit, it offers utmost flexibility for both stacked and flown configurations with DVA T4 line array modules. The S09 comes with two features that make it the perfect base for a high-quality satellite system - an integrated active stereo crossover with an adjustable cutoff frequency (90Hz and 120Hz) and a phase inversion switch. Speaker Type: Active Bandpass Subwoofer Frequency Response [+/- 3dB]: 40 - 120 Hz Max SPL: 134 dB Directivity: Omni LF: 15 " Voice Coil LF: 4 " LF Amp: 1000 W/RMS Signal Input: 2x XLR Signal Output: 2x XLR X-Over Out/ Link Out Weight: 37.5 kg (82.67 lbs)
Description
A remarkably compact 15" subwoofer in a band-pass design, the DVA S09 delivers true, tight, and punchy bass response. Courtesy of its integrated M20 pole mount and an optional SRK-09 rigging hardware retrofit, it offers utmost flexibility for both stacked and flown configurations with DVA T4 line array modules. The S09 comes with two features that make it the perfect base for a high-quality satellite system - an integrated active stereo crossover with an adjustable cutoff frequency (90Hz and 120Hz) and a phase inversion switch. Speaker Type: Active Bandpass Subwoofer Frequency Response [+/- 3dB]: 40 - 120 Hz Max SPL: 134 dB Directivity: Omni LF: 15 " Voice Coil LF: 4 " LF Amp: 1000 W/RMS Signal Input: 2x XLR Signal Output: 2x XLR X-Over Out/ Link Out Weight: 37.5 kg (82.67 lbs)

Suppliers

Company
Product
Description
Supplier Links
DVA Series 15
Berlin, CT, USA
DVA Series 15" Active Subwoofer (White)
80147
DVA Series 15" Active Subwoofer (White) 80147
A remarkably compact 15" subwoofer in a band-pass design, the DVA S09 delivers true, tight, and punchy bass response. Courtesy of its integrated M20 pole mount and an optional SRK-09 rigging hardware retrofit, it offers utmost flexibility for both stacked and flown configurations with DVA T4 line array modules. The S09 comes with two features that make it the perfect base for a high-quality satellite system - an integrated active stereo crossover with an adjustable cutoff frequency (90Hz and 120Hz) and a phase inversion switch. Speaker Type: Active Bandpass Subwoofer Frequency Response [+/- 3dB]: 40 - 120 Hz Max SPL: 134 dB Directivity: Omni LF: 15 " Voice Coil LF: 4 " LF Amp: 1000 W/RMS Signal Input: 2x XLR Signal Output: 2x XLR X-Over Out/ Link Out Weight: 37.5 kg (82.67 lbs)

A remarkably compact 15" subwoofer in a band-pass design, the DVA S09 delivers true, tight, and punchy bass response. Courtesy of its integrated M20 pole mount and an optional SRK-09 rigging hardware retrofit, it offers utmost flexibility for both stacked and flown configurations with DVA T4 line array modules. The S09 comes with two features that make it the perfect base for a high-quality satellite system - an integrated active stereo crossover with an adjustable cutoff frequency (90Hz and 120Hz) and a phase inversion switch.
Speaker Type: Active Bandpass Subwoofer
Frequency Response [+/- 3dB]: 40 - 120 Hz
Max SPL: 134 dB
Directivity: Omni
LF: 15 "
Voice Coil LF: 4 "
LF Amp: 1000 W/RMS
Signal Input: 2x XLR
Signal Output: 2x XLR X-Over Out/ Link Out
Weight: 37.5 kg (82.67 lbs)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 80147
Product Name DVA Series 15" Active Subwoofer (White)
Size 15.00 inch (381 mm)
Unlock Full Specs
to access all available technical data

Similar Products

300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speakers - 6903700 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
View Details
 - BP-BK - Cable Depot Inc.
Cable Depot Inc.
View Details
Horn Speaker - FBHS134125 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 104 dB
Nominal Power 10 watts
Maximum Power 10 watts
View Details