Electro-voice 8" Standard Two-Way Ceiling Speaker with 4W Transformer 309-4T

Description
The EV 309 series loudspeaker systems are two-way loudspeakers with 8", low-frequency cones and high-temperature, coaxially mounted voice-coil assemblies with wide-dispersion cone tweeters. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers 4-watt 25/70.7/100-volt transformer: (4-, 2-, 1- and 0.5-watt taps)
Description
The EV 309 series loudspeaker systems are two-way loudspeakers with 8", low-frequency cones and high-temperature, coaxially mounted voice-coil assemblies with wide-dispersion cone tweeters. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers 4-watt 25/70.7/100-volt transformer: (4-, 2-, 1- and 0.5-watt taps)

Suppliers

Company
Product
Description
Supplier Links
8
Berlin, CT, USA
8" Standard Two-Way Ceiling Speaker with 4W Transformer
69126
8" Standard Two-Way Ceiling Speaker with 4W Transformer 69126
The EV 309 series loudspeaker systems are two-way loudspeakers with 8", low-frequency cones and high-temperature, coaxially mounted voice-coil assemblies with wide-dispersion cone tweeters. Chassis Size 203.2 mm (8") Speaker Type Ceiling Speakers 4-watt 25/70.7/100-volt transformer: (4-, 2-, 1- and 0.5-watt taps)

The EV 309 series loudspeaker systems are two-way loudspeakers with 8", low-frequency cones and high-temperature, coaxially mounted voice-coil assemblies with wide-dispersion cone tweeters.
Chassis Size 203.2 mm (8")
Speaker Type Ceiling Speakers
4-watt 25/70.7/100-volt transformer: (4-, 2-, 1- and 0.5-watt taps)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 69126
Product Name 8" Standard Two-Way Ceiling Speaker with 4W Transformer
Size 8.00 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 277368 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Frequency Response 20000 Hz
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 760 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details