JBL Professional High Power Single 15" Subwoofer ASB6115

Description
The ASB6115 is a high power, lightweight front-loaded vented subwoofer enclosure housing JBL's 2265H-1 Differential Drive® dual voice coil dual gap 15" woofer. This woofer features neodymium magnet and ultra robust cone for extra long life. Frequency Range (-10 dB) : 32 Hz - 1 kHz Frequency Response (± 3 dB) : 42 Hz - 1 kHz Transducer Power Rating : 800 W (3200 W peak), 2 hrs. Long-Term System Power Rating : 675 W (2700 W peak), 100 hrs. Maximum SPL (1m) : 35 Hz - 400 Hz: 126 dB-SPL cont avg (132 dB peak) System Sensitivity : 35 Hz - 400 Hz: 97 dB-SPL, 1W (2.83V) @ 1m Nominal Impedance : 8 ohms Low Frequency Driver : 1 x 2265H-1, 380 mm (15 in) dia., 75 mm (3 in) Dual Coil Dual Gap neodymium Differential Drive® driver Enclosure : Rectangular cabinet, 16 mm (5/8 in) exterior grade 11-ply birch plywood Suspension Attachment : 16 points (4 top, 4 bottom, 4 each side), M10 threaded hardware Finish : Black DuraFlex™ finish. White available upon request. Grille : Powder coated 14 gauge perforated steel, with acoustically transparent black foam backing. Input Connector : NL4 Neutrik Speakon® and CE-compliant covered barrier strip terminals. Barrier terminals accept up to 5.2 sq mm (10 AWG) wire or max width 9 mm (.375 in) spade lugs. Speakon in parallel with barrier strip for loop-through. Environmental Specifications : Mil-Std 810; IP-x3 per IEC529. Dimensions (H x W x D in vertical cabinet orientation) : 483 x 419 x 597 mm (19.0 x 16.5 x 23.5 in) Net Weight : 20.6 kg (45.5 lb) Optional Accessories : M10 x 35 mm forged shoulder eyebolts with washers.
Description
The ASB6115 is a high power, lightweight front-loaded vented subwoofer enclosure housing JBL's 2265H-1 Differential Drive® dual voice coil dual gap 15" woofer. This woofer features neodymium magnet and ultra robust cone for extra long life. Frequency Range (-10 dB) : 32 Hz - 1 kHz Frequency Response (± 3 dB) : 42 Hz - 1 kHz Transducer Power Rating : 800 W (3200 W peak), 2 hrs. Long-Term System Power Rating : 675 W (2700 W peak), 100 hrs. Maximum SPL (1m) : 35 Hz - 400 Hz: 126 dB-SPL cont avg (132 dB peak) System Sensitivity : 35 Hz - 400 Hz: 97 dB-SPL, 1W (2.83V) @ 1m Nominal Impedance : 8 ohms Low Frequency Driver : 1 x 2265H-1, 380 mm (15 in) dia., 75 mm (3 in) Dual Coil Dual Gap neodymium Differential Drive® driver Enclosure : Rectangular cabinet, 16 mm (5/8 in) exterior grade 11-ply birch plywood Suspension Attachment : 16 points (4 top, 4 bottom, 4 each side), M10 threaded hardware Finish : Black DuraFlex™ finish. White available upon request. Grille : Powder coated 14 gauge perforated steel, with acoustically transparent black foam backing. Input Connector : NL4 Neutrik Speakon® and CE-compliant covered barrier strip terminals. Barrier terminals accept up to 5.2 sq mm (10 AWG) wire or max width 9 mm (.375 in) spade lugs. Speakon in parallel with barrier strip for loop-through. Environmental Specifications : Mil-Std 810; IP-x3 per IEC529. Dimensions (H x W x D in vertical cabinet orientation) : 483 x 419 x 597 mm (19.0 x 16.5 x 23.5 in) Net Weight : 20.6 kg (45.5 lb) Optional Accessories : M10 x 35 mm forged shoulder eyebolts with washers.

Suppliers

Company
Product
Description
Supplier Links
High Power Single 15
Berlin, CT, USA
High Power Single 15" Subwoofer
68579
High Power Single 15" Subwoofer 68579
The ASB6115 is a high power, lightweight front-loaded vented subwoofer enclosure housing JBL's 2265H-1 Differential Drive® dual voice coil dual gap 15" woofer. This woofer features neodymium magnet and ultra robust cone for extra long life. Frequency Range (-10 dB) : 32 Hz - 1 kHz Frequency Response (± 3 dB) : 42 Hz - 1 kHz Transducer Power Rating : 800 W (3200 W peak), 2 hrs. Long-Term System Power Rating : 675 W (2700 W peak), 100 hrs. Maximum SPL (1m) : 35 Hz - 400 Hz: 126 dB-SPL cont avg (132 dB peak) System Sensitivity : 35 Hz - 400 Hz: 97 dB-SPL, 1W (2.83V) @ 1m Nominal Impedance : 8 ohms Low Frequency Driver : 1 x 2265H-1, 380 mm (15 in) dia., 75 mm (3 in) Dual Coil Dual Gap neodymium Differential Drive® driver Enclosure : Rectangular cabinet, 16 mm (5/8 in) exterior grade 11-ply birch plywood Suspension Attachment : 16 points (4 top, 4 bottom, 4 each side), M10 threaded hardware Finish : Black DuraFlex™ finish. White available upon request. Grille : Powder coated 14 gauge perforated steel, with acoustically transparent black foam backing. Input Connector : NL4 Neutrik Speakon® and CE-compliant covered barrier strip terminals. Barrier terminals accept up to 5.2 sq mm (10 AWG) wire or max width 9 mm (.375 in) spade lugs. Speakon in parallel with barrier strip for loop-through. Environmental Specifications : Mil-Std 810; IP-x3 per IEC529. Dimensions (H x W x D in vertical cabinet orientation) : 483 x 419 x 597 mm (19.0 x 16.5 x 23.5 in) Net Weight : 20.6 kg (45.5 lb) Optional Accessories : M10 x 35 mm forged shoulder eyebolts with washers.

The ASB6115 is a high power, lightweight front-loaded vented subwoofer enclosure housing JBL's 2265H-1 Differential Drive® dual voice coil dual gap 15" woofer. This woofer features neodymium magnet and ultra robust cone for extra long life.
Frequency Range
(-10 dB) : 32 Hz - 1 kHz
Frequency Response
(± 3 dB) : 42 Hz - 1 kHz
Transducer Power Rating : 800 W (3200 W peak), 2 hrs.
Long-Term System Power Rating : 675 W (2700 W peak), 100 hrs.
Maximum SPL (1m) : 35 Hz - 400 Hz: 126 dB-SPL
cont avg (132 dB peak)
System Sensitivity : 35 Hz - 400 Hz: 97 dB-SPL,
1W (2.83V) @ 1m
Nominal Impedance : 8 ohms
Low Frequency Driver : 1 x 2265H-1, 380 mm (15 in) dia.,
75 mm (3 in) Dual Coil Dual
Gap neodymium Differential Drive® driver
Enclosure : Rectangular cabinet, 16 mm (5/8 in)
exterior grade 11-ply birch plywood
Suspension Attachment : 16 points (4 top, 4 bottom, 4 each side),
M10 threaded hardware
Finish : Black DuraFlex™ finish. White available upon request.
Grille : Powder coated 14 gauge perforated steel,
with acoustically transparent black foam backing.
Input Connector : NL4 Neutrik Speakon® and CE-compliant covered barrier strip terminals. Barrier terminals accept up to 5.2 sq mm (10 AWG) wire or max width 9 mm (.375 in) spade lugs. Speakon in parallel with barrier strip for loop-through.
Environmental Specifications : Mil-Std 810; IP-x3 per IEC529.
Dimensions (H x W x D in
vertical cabinet orientation) : 483 x 419 x 597 mm
(19.0 x 16.5 x 23.5 in)
Net Weight : 20.6 kg (45.5 lb)
Optional Accessories : M10 x 35 mm forged shoulder
eyebolts with washers.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 68579
Product Name High Power Single 15" Subwoofer
SPL 132 dB
Nominal Power 675 watts
Sensitivity 97 dB
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speakers - 1812073 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 79 dB
Size 2.13 inch (54 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - REN3F - MISCO
Specs
Nominal Power 8 watts
Impedance 8 ohms
Sensitivity 87 dB
View Details