TMP Pro Distribution Installation Series 12" Speaker (1.7" HF, 60 x 40) 57111

Description
Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IF2112M 2-way system is available in choice of colors.
Description
Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IF2112M 2-way system is available in choice of colors.

Suppliers

Company
Product
Description
Supplier Links
Installation Series 12
Berlin, CT, USA
Installation Series 12" Speaker (1.7" HF, 60 x 40)
57111
Installation Series 12" Speaker (1.7" HF, 60 x 40) 57111
Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IF2112M 2-way system is available in choice of colors.

Yamaha's new Installation Series Speakers address a number of important issues that give them unprecedented performance and handling characteristics for live sound applications, including permanent installations. In particular, phase characteristics have been kept smooth and consistent throughout the entire series, so you can mix and match speakers to suit any system and venue without ending up with hot and dead spots due to phase interference. The IF2112M 2-way system is available in choice of colors.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 57111
Product Name Installation Series 12" Speaker (1.7" HF, 60 x 40)
SPL 126 dB
Nominal Power 700 watts
Sensitivity 96 dB
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102762 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 103 dB
Nominal Power 3 watts
Impedance 4 ohms
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details