Electro-voice EVID Series 4" InWall Speaker System EVID FM4.2

Description
EVID FM models feature an attractive design and compact profile. They provide excellent performance for small and mid-sized rooms. Both models employ a passive radiator and one-inch tweeter to provide high-quality sound in a shallow area. The fully sealed enclosures guarantee consistent performance in any installation and provide superior sound isolation from adjacent rooms. Both models are capable of 8-Ohm and 70V/100V operation, and feature four point quick mounting tabs for fast installation. Transformer Taps: 1.75, 3.75, 7.5, 15, 30 at 70 v Frequency Response (-10 dB): 52 - 20000 Hz Sensitivity: 1 W/1 m 87 dB LF Transducer: 4 inch with 4 inch passive radiator HF Transducer: 1 inch Titanium dome tweeter Enclosure Material: Zinc Plated Metal Height: 350 mm (13.78") Width: 188.3 mm (7.41") Depth: 95.6 mm (3.76") Weight Net: 2.9 kg (6.39 lbs)
Description
EVID FM models feature an attractive design and compact profile. They provide excellent performance for small and mid-sized rooms. Both models employ a passive radiator and one-inch tweeter to provide high-quality sound in a shallow area. The fully sealed enclosures guarantee consistent performance in any installation and provide superior sound isolation from adjacent rooms. Both models are capable of 8-Ohm and 70V/100V operation, and feature four point quick mounting tabs for fast installation. Transformer Taps: 1.75, 3.75, 7.5, 15, 30 at 70 v Frequency Response (-10 dB): 52 - 20000 Hz Sensitivity: 1 W/1 m 87 dB LF Transducer: 4 inch with 4 inch passive radiator HF Transducer: 1 inch Titanium dome tweeter Enclosure Material: Zinc Plated Metal Height: 350 mm (13.78") Width: 188.3 mm (7.41") Depth: 95.6 mm (3.76") Weight Net: 2.9 kg (6.39 lbs)

Suppliers

Company
Product
Description
Supplier Links
EVID Series 4
Berlin, CT, USA
EVID Series 4" InWall Speaker System
52111
EVID Series 4" InWall Speaker System 52111
EVID FM models feature an attractive design and compact profile. They provide excellent performance for small and mid-sized rooms. Both models employ a passive radiator and one-inch tweeter to provide high-quality sound in a shallow area. The fully sealed enclosures guarantee consistent performance in any installation and provide superior sound isolation from adjacent rooms. Both models are capable of 8-Ohm and 70V/100V operation, and feature four point quick mounting tabs for fast installation. Transformer Taps: 1.75, 3.75, 7.5, 15, 30 at 70 v Frequency Response (-10 dB): 52 - 20000 Hz Sensitivity: 1 W/1 m 87 dB LF Transducer: 4 inch with 4 inch passive radiator HF Transducer: 1 inch Titanium dome tweeter Enclosure Material: Zinc Plated Metal Height: 350 mm (13.78") Width: 188.3 mm (7.41") Depth: 95.6 mm (3.76") Weight Net: 2.9 kg (6.39 lbs)

EVID FM models feature an attractive design and compact profile. They provide excellent performance for small and mid-sized rooms. Both models employ a passive radiator and one-inch tweeter to provide high-quality sound in a shallow area. The fully sealed enclosures guarantee consistent performance in any installation and provide superior sound isolation from adjacent rooms. Both models are capable of 8-Ohm and 70V/100V operation, and feature four point quick mounting tabs for fast installation.
Transformer Taps: 1.75, 3.75, 7.5, 15, 30 at 70 v
Frequency Response (-10 dB): 52 - 20000 Hz
Sensitivity: 1 W/1 m 87 dB
LF Transducer: 4 inch with 4 inch passive radiator
HF Transducer: 1 inch Titanium dome tweeter
Enclosure Material: Zinc Plated Metal
Height: 350 mm (13.78")
Width: 188.3 mm (7.41")
Depth: 95.6 mm (3.76")
Weight Net: 2.9 kg (6.39 lbs)

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 52111
Product Name EVID Series 4" InWall Speaker System
Size 4.00 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-120-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 4318541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 8.15 inch (207 mm)
View Details
SDS Subwoofer, 6.5
Specs
Nominal Power 60 watts
Sensitivity 87 dB
Resonance Frequency 42 Hz
View Details
2 suppliers