Electro-voice EVID Series 4" Premium Surface-Mount Speaker System EVID 4.2

Description
The EVID 4.2 is perfect for a variety of environments where full-range audio is needed in a limited space: restaurants, bars, bistros, department stores, and outdoor venues. The 4.2 offers the bass response of a much larger speaker, and dual, 4" woofers make the 4.2 a phenomenal performer. Chassis Size: 101.6 mm (4") Input Connections: Spring Terminal Speaker Type: Fullrange Speaker Type: Mid-High Speaker Type: Two-Way Frequency Response (-10 dB): 65 - 20000 Hz Internal Crossover: Yes Sensitivity: 1 W/1 m 89 dB Max. SPL/1m (calc): 115 dB Coverage (Nominal -6 dB): H 120 ° Coverage (Nominal -6 dB): V 80 ° Nominal Impedance (Passive): 8 Minimum Impedance: 6 Outdoor: Yes Height: 310 mm (12.2") Width: 175 mm (6.89") Depth: 216 mm (8.5") Weight Net: 3.9 kg (8.6 lbs)
Datasheet
Description
The EVID 4.2 is perfect for a variety of environments where full-range audio is needed in a limited space: restaurants, bars, bistros, department stores, and outdoor venues. The 4.2 offers the bass response of a much larger speaker, and dual, 4" woofers make the 4.2 a phenomenal performer. Chassis Size: 101.6 mm (4") Input Connections: Spring Terminal Speaker Type: Fullrange Speaker Type: Mid-High Speaker Type: Two-Way Frequency Response (-10 dB): 65 - 20000 Hz Internal Crossover: Yes Sensitivity: 1 W/1 m 89 dB Max. SPL/1m (calc): 115 dB Coverage (Nominal -6 dB): H 120 ° Coverage (Nominal -6 dB): V 80 ° Nominal Impedance (Passive): 8 Minimum Impedance: 6 Outdoor: Yes Height: 310 mm (12.2") Width: 175 mm (6.89") Depth: 216 mm (8.5") Weight Net: 3.9 kg (8.6 lbs)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EVID Series 4
Berlin, CT, USA
EVID Series 4" Premium Surface-Mount Speaker System
29009
EVID Series 4" Premium Surface-Mount Speaker System 29009
The EVID 4.2 is perfect for a variety of environments where full-range audio is needed in a limited space: restaurants, bars, bistros, department stores, and outdoor venues. The 4.2 offers the bass response of a much larger speaker, and dual, 4" woofers make the 4.2 a phenomenal performer. Chassis Size: 101.6 mm (4") Input Connections: Spring Terminal Speaker Type: Fullrange Speaker Type: Mid-High Speaker Type: Two-Way Frequency Response (-10 dB): 65 - 20000 Hz Internal Crossover: Yes Sensitivity: 1 W/1 m 89 dB Max. SPL/1m (calc): 115 dB Coverage (Nominal -6 dB): H 120 ° Coverage (Nominal -6 dB): V 80 ° Nominal Impedance (Passive): 8 Minimum Impedance: 6 Outdoor: Yes Height: 310 mm (12.2") Width: 175 mm (6.89") Depth: 216 mm (8.5") Weight Net: 3.9 kg (8.6 lbs)

The EVID 4.2 is perfect for a variety of environments where full-range audio is needed in a limited space: restaurants, bars, bistros, department stores, and outdoor venues. The 4.2 offers the bass response of a much larger speaker, and dual, 4" woofers make the 4.2 a phenomenal performer.
Chassis Size: 101.6 mm (4")
Input Connections: Spring Terminal
Speaker Type: Fullrange
Speaker Type: Mid-High
Speaker Type: Two-Way
Frequency Response (-10 dB): 65 - 20000 Hz
Internal Crossover: Yes
Sensitivity: 1 W/1 m 89 dB
Max. SPL/1m (calc): 115 dB
Coverage (Nominal -6 dB): H 120 °
Coverage (Nominal -6 dB): V 80 °
Nominal Impedance (Passive): 8
Minimum Impedance: 6
Outdoor: Yes
Height: 310 mm (12.2")
Width: 175 mm (6.89")
Depth: 216 mm (8.5")
Weight Net: 3.9 kg (8.6 lbs)

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 29009
Product Name EVID Series 4" Premium Surface-Mount Speaker System
Size 4.00 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speakers - 526882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
Speakers - 2603-CS23-01P100-03-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1000 Hz
View Details