One Systems, Inc. 12" All-Weather Speaker System with Transformer 112IM/70

Description
The One Systems® 112IM™ is an all-weather loudspeaker system with a lightweight, injection-molded, copolymer enclosure. The 112IM may be used in direct weather outdoor installations as well as indoor applications where high vocal intelligibility and accuracy are required. Like all One Systems® products, the 112IM was designed to offer excellent full-range fidelity and superior vocal reproduction and intelligibility as well. The system consists of a single 12-inch One Systems Inside/Only woofer and a large-format ET driver coupled to a fully-rotatable, constant-directivity high frequency horn. The 112IM system offers a complete selection of optional array and flying/suspension hardware. The system is also available with a 150-watt, 3-tap line-matching transformer. The 112IM transformer version may be ordered with either a 100-V or 70.7-V primary. The 112IM is optimized for use in outdoor applications such as football stadiums, baseball stadiums, race tracks and other sports venues where permanent installation is required and direct weather exposure is assumed. The system is also well-suited for outdoor general public address applications. The system is equally suited for general-purpose indoor applications in multipurpose rooms, indoor sports venues and general performance or vocal intensive applications. The 112IM's enclosure is a copolymer that is optimized for high UV exposure and long life in harsh environments. All internal and external rigging and suspension hardware, as well as the metal grill are made of stainless steel or high-strength aluminum. The grill is a 3-layer "rain shield" design that will minimize direct rain contact with the systems transducers. The system's unique vent design also allows for easy moisture drainage from the interior of the enclosure. The enclosure and grill design are rated to IEC 529 / IP 45 (IP56 when HWK used) (solid object penetration to 1 mm (0.04 inches) and water jets from any direction). The 112IM's enclosures and components are also rated to Mil Spec 810. The input section consists of a stainless steel hardware barrier strip and two 4- pin Neutrik® Speakon® connectors. An input weather cover is provided with an integral gland nut connector for use in outdoor applications. In the outdoor configuration, connections are made thru the 4-position barrier strip. The gland nut is weather proof and is rated NEMA 6P (IP 68). The connector will accommodate cable with outside diameters from 7 mm to 12 mm (0.236" to 0.472"). The maximum diameter of the Gland Nut will accommodate most 2-conductor AWG 12 cable assemblies.
Description
The One Systems® 112IM™ is an all-weather loudspeaker system with a lightweight, injection-molded, copolymer enclosure. The 112IM may be used in direct weather outdoor installations as well as indoor applications where high vocal intelligibility and accuracy are required. Like all One Systems® products, the 112IM was designed to offer excellent full-range fidelity and superior vocal reproduction and intelligibility as well. The system consists of a single 12-inch One Systems Inside/Only woofer and a large-format ET driver coupled to a fully-rotatable, constant-directivity high frequency horn. The 112IM system offers a complete selection of optional array and flying/suspension hardware. The system is also available with a 150-watt, 3-tap line-matching transformer. The 112IM transformer version may be ordered with either a 100-V or 70.7-V primary. The 112IM is optimized for use in outdoor applications such as football stadiums, baseball stadiums, race tracks and other sports venues where permanent installation is required and direct weather exposure is assumed. The system is also well-suited for outdoor general public address applications. The system is equally suited for general-purpose indoor applications in multipurpose rooms, indoor sports venues and general performance or vocal intensive applications. The 112IM's enclosure is a copolymer that is optimized for high UV exposure and long life in harsh environments. All internal and external rigging and suspension hardware, as well as the metal grill are made of stainless steel or high-strength aluminum. The grill is a 3-layer "rain shield" design that will minimize direct rain contact with the systems transducers. The system's unique vent design also allows for easy moisture drainage from the interior of the enclosure. The enclosure and grill design are rated to IEC 529 / IP 45 (IP56 when HWK used) (solid object penetration to 1 mm (0.04 inches) and water jets from any direction). The 112IM's enclosures and components are also rated to Mil Spec 810. The input section consists of a stainless steel hardware barrier strip and two 4- pin Neutrik® Speakon® connectors. An input weather cover is provided with an integral gland nut connector for use in outdoor applications. In the outdoor configuration, connections are made thru the 4-position barrier strip. The gland nut is weather proof and is rated NEMA 6P (IP 68). The connector will accommodate cable with outside diameters from 7 mm to 12 mm (0.236" to 0.472"). The maximum diameter of the Gland Nut will accommodate most 2-conductor AWG 12 cable assemblies.

Suppliers

Company
Product
Description
Supplier Links
12
Berlin, CT, USA
12" All-Weather Speaker System with Transformer
79792
12" All-Weather Speaker System with Transformer 79792
The One Systems® 112IM™ is an all-weather loudspeaker system with a lightweight, injection-molded, copolymer enclosure. The 112IM may be used in direct weather outdoor installations as well as indoor applications where high vocal intelligibility and accuracy are required. Like all One Systems® products, the 112IM was designed to offer excellent full-range fidelity and superior vocal reproduction and intelligibility as well. The system consists of a single 12-inch One Systems Inside/Only woofer and a large-format ET driver coupled to a fully-rotatable, constant-directivity high frequency horn. The 112IM system offers a complete selection of optional array and flying/suspension hardware. The system is also available with a 150-watt, 3-tap line-matching transformer. The 112IM transformer version may be ordered with either a 100-V or 70.7-V primary. The 112IM is optimized for use in outdoor applications such as football stadiums, baseball stadiums, race tracks and other sports venues where permanent installation is required and direct weather exposure is assumed. The system is also well-suited for outdoor general public address applications. The system is equally suited for general-purpose indoor applications in multipurpose rooms, indoor sports venues and general performance or vocal intensive applications. The 112IM's enclosure is a copolymer that is optimized for high UV exposure and long life in harsh environments. All internal and external rigging and suspension hardware, as well as the metal grill are made of stainless steel or high-strength aluminum. The grill is a 3-layer "rain shield" design that will minimize direct rain contact with the systems transducers. The system's unique vent design also allows for easy moisture drainage from the interior of the enclosure. The enclosure and grill design are rated to IEC 529 / IP 45 (IP56 when HWK used) (solid object penetration to 1 mm (0.04 inches) and water jets from any direction). The 112IM's enclosures and components are also rated to Mil Spec 810. The input section consists of a stainless steel hardware barrier strip and two 4- pin Neutrik® Speakon® connectors. An input weather cover is provided with an integral gland nut connector for use in outdoor applications. In the outdoor configuration, connections are made thru the 4-position barrier strip. The gland nut is weather proof and is rated NEMA 6P (IP 68). The connector will accommodate cable with outside diameters from 7 mm to 12 mm (0.236" to 0.472"). The maximum diameter of the Gland Nut will accommodate most 2-conductor AWG 12 cable assemblies.

The One Systems® 112IM™ is an all-weather loudspeaker system with a lightweight, injection-molded, copolymer enclosure. The 112IM may be used in direct weather outdoor installations as well as indoor applications where high vocal intelligibility and accuracy are required. Like all One Systems® products, the 112IM was designed to offer excellent full-range fidelity and superior vocal reproduction and intelligibility as well. The system consists of a single 12-inch One Systems Inside/Only woofer and a large-format ET driver coupled to a fully-rotatable, constant-directivity high frequency horn.
The 112IM system offers a complete selection of optional array and flying/suspension hardware. The system is also available with a 150-watt, 3-tap line-matching transformer. The 112IM transformer version may be ordered with either a 100-V or 70.7-V primary.
The 112IM is optimized for use in outdoor applications such as football stadiums, baseball stadiums, race tracks and other sports venues where permanent installation is required and direct weather exposure is assumed. The system is also well-suited for outdoor general public address applications. The system is equally suited for general-purpose indoor applications in multipurpose rooms, indoor sports venues and general performance or vocal intensive applications.
The 112IM's enclosure is a copolymer that is optimized for high UV exposure and long life in harsh environments. All internal and external rigging and suspension hardware, as well as the metal grill are made of stainless steel or high-strength aluminum.
The grill is a 3-layer "rain shield" design that will minimize direct rain contact with the systems transducers. The system's unique vent design also allows for easy moisture drainage from the interior of the enclosure. The enclosure and grill design are rated to IEC 529 / IP 45 (IP56 when HWK used) (solid object penetration to 1 mm (0.04 inches) and water jets from any direction). The 112IM's enclosures and components are also rated to Mil Spec 810.
The input section consists of a stainless steel hardware barrier strip and two 4- pin Neutrik® Speakon® connectors. An input weather cover is provided with an integral gland nut connector for use in outdoor applications. In the outdoor configuration, connections are made thru the 4-position barrier strip.
The gland nut is weather proof and is rated NEMA 6P (IP 68). The connector will accommodate cable with outside diameters from 7 mm to 12 mm (0.236" to 0.472"). The maximum diameter of the Gland Nut will accommodate most 2-conductor AWG 12 cable assemblies.

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 79792
Product Name 12" All-Weather Speaker System with Transformer
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526853 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 116 dB
Impedance 8 ohms
View Details
Speakers - 2603-CS15-00S85-04-1CT-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 850 Hz
View Details