Anchor Audio, Inc. Compact 30W Speaker Monitor (Blue) AN-30 BLUE

Description
The AN-30 speaker is the smallest system in the Anchor Audio line of products and offers a lot of sound in such a small cube. With 30 watts of rated power output, the AN-30 can cover a typical sized conference room or classroom with ease. The AN-30 is so lightweight at less than two pounds that it mounts to a wall or ceiling quite effortlessly. Combine an AN-30 with a projector in a classroom for the perfect audiovisual solution. Rated Power Output: 30 watts Max SPL @ Rated Power: 109 dB @ 1 meter Frequency Response: 100 Hz - 15 kHz ± 3 dB Speaker Type: 4.5" neodymium woofer Weight: 2.5 lbs / 1.13 Kg
Description
The AN-30 speaker is the smallest system in the Anchor Audio line of products and offers a lot of sound in such a small cube. With 30 watts of rated power output, the AN-30 can cover a typical sized conference room or classroom with ease. The AN-30 is so lightweight at less than two pounds that it mounts to a wall or ceiling quite effortlessly. Combine an AN-30 with a projector in a classroom for the perfect audiovisual solution. Rated Power Output: 30 watts Max SPL @ Rated Power: 109 dB @ 1 meter Frequency Response: 100 Hz - 15 kHz ± 3 dB Speaker Type: 4.5" neodymium woofer Weight: 2.5 lbs / 1.13 Kg

Suppliers

Company
Product
Description
Supplier Links
Compact 30W Speaker Monitor (Blue) - 80233 - TMP Pro Distribution
Berlin, CT, USA
Compact 30W Speaker Monitor (Blue)
80233
Compact 30W Speaker Monitor (Blue) 80233
The AN-30 speaker is the smallest system in the Anchor Audio line of products and offers a lot of sound in such a small cube. With 30 watts of rated power output, the AN-30 can cover a typical sized conference room or classroom with ease. The AN-30 is so lightweight at less than two pounds that it mounts to a wall or ceiling quite effortlessly. Combine an AN-30 with a projector in a classroom for the perfect audiovisual solution. Rated Power Output: 30 watts Max SPL @ Rated Power: 109 dB @ 1 meter Frequency Response: 100 Hz - 15 kHz ± 3 dB Speaker Type: 4.5" neodymium woofer Weight: 2.5 lbs / 1.13 Kg

The AN-30 speaker is the smallest system in the Anchor Audio line of products and offers a lot of sound in such a small cube. With 30 watts of rated power output, the AN-30 can cover a typical sized conference room or classroom with ease. The AN-30 is so lightweight at less than two pounds that it mounts to a wall or ceiling quite effortlessly. Combine an AN-30 with a projector in a classroom for the perfect audiovisual solution.
Rated Power Output: 30 watts
Max SPL @ Rated Power: 109 dB @ 1 meter
Frequency Response: 100 Hz - 15 kHz ± 3 dB
Speaker Type: 4.5" neodymium woofer
Weight: 2.5 lbs / 1.13 Kg

Supplier's Site

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 80233
Product Name Compact 30W Speaker Monitor (Blue)
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Miniature Speakers - 276837 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 87 dB
Nominal Power 0.3000 watts
Impedance 8 ohms
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details